Texas Instruments SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers SN74HC139PWR

Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - SN74HC139PWR - Texas Instruments
Dallas, TX, United States
SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers
SN74HC139PWR
SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers SN74HC139PWR
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-TSSOP -40 to 85

Buy Now Datasheet
Ic, Dual 2-4 Line Decoder/dmux, Tssop-16; Logic Family / Base Number Texas Instruments - 17AH9329 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual 2-4 Line Decoder/dmux, Tssop-16; Logic Family / Base Number Texas Instruments
17AH9329
Ic, Dual 2-4 Line Decoder/dmux, Tssop-16; Logic Family / Base Number Texas Instruments 17AH9329
IC, DUAL 2-4 LINE DECODER/DMUX, TSSOP-16; Logic Family / Base Number:74HC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

IC, DUAL 2-4 LINE DECODER/DMUX, TSSOP-16; Logic Family / Base Number:74HC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC139PWR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74HC139PWR
Signal Switches, Multiplexers, Decoders SN74HC139PWR
IC DECODER/DEMUX 1X2:4 16TSSOP

IC DECODER/DEMUX 1X2:4 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74HC139PWR 17AH9329 SN74HC139PWR
Product Name SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers Ic, Dual 2-4 Line Decoder/dmux, Tssop-16; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder Decoder
Input Lines 2 2
Output Lines 4 8; Other; 8Outputs
Supply Voltage 2 6V 2V ~ 6V
Package Type PDIP,SO,SOIC,SSOP,TSSOP TSSOP; TSSOP 16-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN54S138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/07701BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - M38510/65803BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
SN54LS138 3-Line To 8-Line Decoders/Demultiplexers - M38510/30701B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers - M38510/30702BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers