Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTS16211DGVR

Description
Win Source Part Number: 1256647-SN74CBTS1621 1DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBTS16211DGVRE4,74 CBTS16211DGVRG4,TEXT ISSN74CBTS16211DGVR, 74CBTS16211DGVRE4,74 CBTS16211DGVRG4,2156 -SN74CBTS16211DGVR Base Product Number: 74CBTS16211
Request a Quote Datasheet
Description
Win Source Part Number: 1256647-SN74CBTS1621 1DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBTS16211DGVRE4,74 CBTS16211DGVRG4,TEXT ISSN74CBTS16211DGVR, 74CBTS16211DGVRE4,74 CBTS16211DGVRG4,2156 -SN74CBTS16211DGVR Base Product Number: 74CBTS16211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256647-SN74CBTS16211DGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256647-SN74CBTS16211DGVR
Win Source Part Number: 1256647-SN74CBTS1621 1DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBTS16211DGVRE4,74 CBTS16211DGVRG4,TEXT ISSN74CBTS16211DGVR, 74CBTS16211DGVRE4,74 CBTS16211DGVRG4,2156 -SN74CBTS16211DGVR Base Product Number: 74CBTS16211

Win Source Part Number: 1256647-SN74CBTS16211DGVR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTS
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 56-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74CBTS16211DGVRE4,74CBTS16211DGVRG4,TEXTISSN74CBTS16211DGVR,74CBTS16211DGVRE4,74CBTS16211DGVRG4,2156-SN74CBTS16211DGVR
Base Product Number: 74CBTS16211

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256647-SN74CBTS16211DGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4055B CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output - CD4055BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
 - 74185AN - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
View Details
Signal Switches, Multiplexers, Decoders - 74HC154PW - ODG (Origin Data Global)
Specs
Function Decoder
Input Lines 1
Supply Voltage 2V ~ 6V
View Details