Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTS3384DGVR

Description
Win Source Part Number: 1256648-SN74CBTS3384 DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBTS3384DGVRE4,296 -31762-6,TEXTISSN74C BTS3384DGVR,SN74CBTS 3384DGVR,296-31762-2 ,74CBTS3384DGVRE4,74 CBTS3384DGVRG4,74CBT S3384DGVRG4,2156-SN7 4CBTS3384DGVR-TITR,2 96-31762-1 Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256648-SN74CBTS3384 DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBTS3384DGVRE4,296 -31762-6,TEXTISSN74C BTS3384DGVR,SN74CBTS 3384DGVR,296-31762-2 ,74CBTS3384DGVRE4,74 CBTS3384DGVRG4,74CBT S3384DGVRG4,2156-SN7 4CBTS3384DGVR-TITR,2 96-31762-1 Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256648-SN74CBTS3384DGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256648-SN74CBTS3384DGVR
Win Source Part Number: 1256648-SN74CBTS3384 DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBTS3384DGVRE4,296 -31762-6,TEXTISSN74C BTS3384DGVR,SN74CBTS 3384DGVR,296-31762-2 ,74CBTS3384DGVRE4,74 CBTS3384DGVRG4,74CBT S3384DGVRG4,2156-SN7 4CBTS3384DGVR-TITR,2 96-31762-1 Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256648-SN74CBTS3384DGVR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTS
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74CBTS3384DGVRE4,296-31762-6,TEXTISSN74CBTS3384DGVR,SN74CBTS3384DGVR,296-31762-2,74CBTS3384DGVRE4,74CBTS3384DGVRG4,74CBTS3384DGVRG4,2156-SN74CBTS3384DGVR-TITR,296-31762-1
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256648-SN74CBTS3384DGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

6-channel, 1-of-2 multiplexer and demultiplexer - NMUX27518PW-Q100J - Nexperia B.V.
Specs
Supply Voltage 4.6
Features ESD Protection
Package Type SOT355-1 SOT355-1
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - 54AC138/QEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type DIP; CDIP16
View Details