SN74AHC139NSR is a dual 2-line to 4-line decoder/demultiplexe
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SO -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | SN74AHC139NSR |
| Product Name | SN74AHC139 Dual 2-Line To 4-Line Decoders / Demultiplexers |
| Function | Decoder/Demultiplexer |
| Input Lines | 2 |
| Output Lines | 4 |
| Supply Voltage | 2 |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN |