Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT162292DL

Description
Win Source Part Number: 1256715-SN74CBT16229 2DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 20 Mounting: SMD (SMT) Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1533-5,TEXTISSN7 4CBT162292DL,296-153 3-5R,-SN74CBT162292D LG4,SN74CBT162292DLG 4,296-1533,-SN74CBT1 62292DLG4R,-296-1533 -5,2156-SN74CBT16229 2DL,-296-1533-5,SN74 CBT162292DLG4,-SN74C BT162292DLR,-296-153 3-5R Base Product Number: 74CBT162292
Request a Quote Datasheet
Description
Win Source Part Number: 1256715-SN74CBT16229 2DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 20 Mounting: SMD (SMT) Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1533-5,TEXTISSN7 4CBT162292DL,296-153 3-5R,-SN74CBT162292D LG4,SN74CBT162292DLG 4,296-1533,-SN74CBT1 62292DLG4R,-296-1533 -5,2156-SN74CBT16229 2DL,-296-1533-5,SN74 CBT162292DLG4,-SN74C BT162292DLR,-296-153 3-5R Base Product Number: 74CBT162292
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256715-SN74CBT162292DL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256715-SN74CBT162292DL
Win Source Part Number: 1256715-SN74CBT16229 2DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 20 Mounting: SMD (SMT) Current - Output High, Low: 15mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-1533-5,TEXTISSN7 4CBT162292DL,296-153 3-5R,-SN74CBT162292D LG4,SN74CBT162292DLG 4,296-1533,-SN74CBT1 62292DLG4R,-296-1533 -5,2156-SN74CBT16229 2DL,-296-1533-5,SN74 CBT162292DLG4,-SN74C BT162292DLR,-296-153 3-5R Base Product Number: 74CBT162292

Win Source Part Number: 1256715-SN74CBT162292DL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Multiplexer/Demultiplexer
Standard Package: 20
Mounting: SMD (SMT)
Current - Output High, Low: 15mA, 64mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-1533-5,TEXTISSN74CBT162292DL,296-1533-5R,-SN74CBT162292DLG4,SN74CBT162292DLG4,296-1533,-SN74CBT162292DLG4R,-296-1533-5,2156-SN74CBT162292DL,-296-1533-5,SN74CBT162292DLG4,-SN74CBT162292DLR,-296-1533-5R
Base Product Number: 74CBT162292

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256715-SN74CBT162292DL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54F138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/33701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
 - 25LS2538PC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP20
View Details
3-to-8 line decoder/demultiplexer; inverting - 74HC138D-Q100,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers