Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3245CDW

Description
Win Source Part Number: 1256720-SN74CBT3245C DW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT3245CDWE4,SN7 4CBT3245CDW,SN74CBT3 245CDWE4,SN74CBT3245 CDWG4,296-SN74CBT324 5CDW,2156-SN74CBT324 5CDW,SN74CBT3245CDWG 4,TEXTISSN74CBT3245C DW Base Product Number: 74CBT3245
Request a Quote Datasheet
Description
Win Source Part Number: 1256720-SN74CBT3245C DW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT3245CDWE4,SN7 4CBT3245CDW,SN74CBT3 245CDWE4,SN74CBT3245 CDWG4,296-SN74CBT324 5CDW,2156-SN74CBT324 5CDW,SN74CBT3245CDWG 4,TEXTISSN74CBT3245C DW Base Product Number: 74CBT3245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256720-SN74CBT3245CDW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256720-SN74CBT3245CDW
Win Source Part Number: 1256720-SN74CBT3245C DW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CBT3245CDWE4,SN7 4CBT3245CDW,SN74CBT3 245CDWE4,SN74CBT3245 CDWG4,296-SN74CBT324 5CDW,2156-SN74CBT324 5CDW,SN74CBT3245CDWG 4,TEXTISSN74CBT3245C DW Base Product Number: 74CBT3245

Win Source Part Number: 1256720-SN74CBT3245CDW
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 25
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74CBT3245CDWE4,SN74CBT3245CDW,SN74CBT3245CDWE4,SN74CBT3245CDWG4,296-SN74CBT3245CDW,2156-SN74CBT3245CDW,SN74CBT3245CDWG4,TEXTISSN74CBT3245CDW
Base Product Number: 74CBT3245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256720-SN74CBT3245CDW
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
 - MM54C42J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
3-to-8 line decoder/demultiplexer; inverting - 74AHCT138D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details