Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT6845CDWR

Description
Win Source Part Number: 1256761-SN74CBT6845C DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT6845CDWRG4R, 296-19240-6,2156-SN7 4CBT6845CDWR-TITR,-S N74CBT6845CDWRR,-SN7 4CBT6845CDWRG4,296-1 9240-2,296-19240-1,- 296-19240-1,-SN74CBT 6845CDWRE4,TEXTISSN7 4CBT6845CDWR,-SN74CB T6845CDWRE4R,-296-19 240-1 Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256761-SN74CBT6845C DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT6845CDWRG4R, 296-19240-6,2156-SN7 4CBT6845CDWR-TITR,-S N74CBT6845CDWRR,-SN7 4CBT6845CDWRG4,296-1 9240-2,296-19240-1,- 296-19240-1,-SN74CBT 6845CDWRE4,TEXTISSN7 4CBT6845CDWR,-SN74CB T6845CDWRE4R,-296-19 240-1 Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256761-SN74CBT6845CDWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256761-SN74CBT6845CDWR
Win Source Part Number: 1256761-SN74CBT6845C DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT6845CDWRG4R, 296-19240-6,2156-SN7 4CBT6845CDWR-TITR,-S N74CBT6845CDWRR,-SN7 4CBT6845CDWRG4,296-1 9240-2,296-19240-1,- 296-19240-1,-SN74CBT 6845CDWRE4,TEXTISSN7 4CBT6845CDWR,-SN74CB T6845CDWRE4R,-296-19 240-1 Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256761-SN74CBT6845CDWR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74CBT6845CDWRG4R,296-19240-6,2156-SN74CBT6845CDWR-TITR,-SN74CBT6845CDWRR,-SN74CBT6845CDWRG4,296-19240-2,296-19240-1,-296-19240-1,-SN74CBT6845CDWRE4,TEXTISSN74CBT6845CDWR,-SN74CBT6845CDWRE4R,-296-19240-1
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256761-SN74CBT6845CDWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-to-4 line decoder/demultiplexer - 74LVC139PW-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
CY54FCT138T 1-of-8 Decoder - 5962-9223302M2A - Texas Instruments
Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
2 suppliers
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details