Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AHCT138QDRG4Q1

Description
Win Source Part Number: 1256495-SN74AHCT138Q DRG4Q1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100, 74AHCT Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT138
Request a Quote Datasheet
Description
Win Source Part Number: 1256495-SN74AHCT138Q DRG4Q1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100, 74AHCT Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT138
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256495-SN74AHCT138QDRG4Q1
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256495-SN74AHCT138QDRG4Q1
Win Source Part Number: 1256495-SN74AHCT138Q DRG4Q1 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: Automotive, AEC-Q100, 74AHCT Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT138

Win Source Part Number: 1256495-SN74AHCT138QDRG4Q1
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: Automotive, AEC-Q100, 74AHCT
Type: Decoder/Demultiplexer
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT138

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256495-SN74AHCT138QDRG4Q1
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD74HC4543 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver for LCDs - CD74HC4543E - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details