Texas Instruments SN74HC138 3-Line To 8-Line Decoders/Demultiplexers SN74HC138DG4

Description
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers - SN74HC138DG4 - Texas Instruments
Dallas, TX, United States
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers
SN74HC138DG4
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers SN74HC138DG4
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85

3-Line To 8-Line Decoders/Demultiplexers 16-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256601-SN74HC138DG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256601-SN74HC138DG4
Win Source Part Number: 1256601-SN74HC138DG4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Decoder/Demultiplexe r Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74HC138DG4,2 156-SN74HC138DG4 Base Product Number: 74HC138

Win Source Part Number: 1256601-SN74HC138DG4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Decoder/Demultiplexer
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74HC138DG4,2156-SN74HC138DG4
Base Product Number: 74HC138

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74HC138DG4 1256601-SN74HC138DG4
Product Name SN74HC138 3-Line To 8-Line Decoders/Demultiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Supply Voltage 2 2V ~ 6V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BF3A - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers
CD74HCT42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder - CD74HCT42E - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
3 suppliers
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BMG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details