Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16800CDLR

Description
Win Source Part Number: 1256766-SN74CBT16800 CDLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19183-2,SN74CBT1 6800CDLRG4,296-19183 -1,296-19183-6,-296- 19183-1R,-SN74CBT168 00CDLRG4R,296-19183- 2R,-SN74CBT16800CDLR R,-SN74CBT16800CDLRG 4,296-19183-6R,-296- 19183-1,SN74CBT16800 CDLRG4,-296-19183-1, 296-19183-1R,TEXTISS N74CBT16800CDLR,2156 -SN74CBT16800CDLR-TI TR Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256766-SN74CBT16800 CDLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19183-2,SN74CBT1 6800CDLRG4,296-19183 -1,296-19183-6,-296- 19183-1R,-SN74CBT168 00CDLRG4R,296-19183- 2R,-SN74CBT16800CDLR R,-SN74CBT16800CDLRG 4,296-19183-6R,-296- 19183-1,SN74CBT16800 CDLRG4,-296-19183-1, 296-19183-1R,TEXTISS N74CBT16800CDLR,2156 -SN74CBT16800CDLR-TI TR Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256766-SN74CBT16800CDLR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256766-SN74CBT16800CDLR
Win Source Part Number: 1256766-SN74CBT16800 CDLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19183-2,SN74CBT1 6800CDLRG4,296-19183 -1,296-19183-6,-296- 19183-1R,-SN74CBT168 00CDLRG4R,296-19183- 2R,-SN74CBT16800CDLR R,-SN74CBT16800CDLRG 4,296-19183-6R,-296- 19183-1,SN74CBT16800 CDLRG4,-296-19183-1, 296-19183-1R,TEXTISS N74CBT16800CDLR,2156 -SN74CBT16800CDLR-TI TR Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256766-SN74CBT16800CDLR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19183-2,SN74CBT16800CDLRG4,296-19183-1,296-19183-6,-296-19183-1R,-SN74CBT16800CDLRG4R,296-19183-2R,-SN74CBT16800CDLRR,-SN74CBT16800CDLRG4,296-19183-6R,-296-19183-1,SN74CBT16800CDLRG4,-296-19183-1,296-19183-1R,TEXTISSN74CBT16800CDLR,2156-SN74CBT16800CDLR-TITR
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256766-SN74CBT16800CDLR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT139/QEA - Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type DIP; CDIP16
View Details
2 suppliers
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Signal Switches, Multiplexers, Decoders - 54LS153DM 3 - Quarktwin Technology Ltd.
Specs
Function Decoder
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details