Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q16211DLR

Description
Win Source Part Number: 1256807-SN74CB3Q1621 1DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-17786-2,74CB3Q16 211DLRG4,296-17786-1 ,-296-17786-1,296-17 786-2R,296-17786-6,2 96-17786-6R,-74CB3Q1 6211DLRG4,2156-SN74C B3Q16211DLR,-296-177 86-1R,TEXTISSN74CB3Q 16211DLR,-SN74CB3Q16 211DLRR,-74CB3Q16211 DLRG4R,74CB3Q16211DL RG4,-296-17786-1,296 -17786-1R Base Product Number: 74CB3Q16211
Request a Quote Datasheet
Description
Win Source Part Number: 1256807-SN74CB3Q1621 1DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-17786-2,74CB3Q16 211DLRG4,296-17786-1 ,-296-17786-1,296-17 786-2R,296-17786-6,2 96-17786-6R,-74CB3Q1 6211DLRG4,2156-SN74C B3Q16211DLR,-296-177 86-1R,TEXTISSN74CB3Q 16211DLR,-SN74CB3Q16 211DLRR,-74CB3Q16211 DLRG4R,74CB3Q16211DL RG4,-296-17786-1,296 -17786-1R Base Product Number: 74CB3Q16211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256807-SN74CB3Q16211DLR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256807-SN74CB3Q16211DLR
Win Source Part Number: 1256807-SN74CB3Q1621 1DLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-17786-2,74CB3Q16 211DLRG4,296-17786-1 ,-296-17786-1,296-17 786-2R,296-17786-6,2 96-17786-6R,-74CB3Q1 6211DLRG4,2156-SN74C B3Q16211DLR,-296-177 86-1R,TEXTISSN74CB3Q 16211DLR,-SN74CB3Q16 211DLRR,-74CB3Q16211 DLRG4R,74CB3Q16211DL RG4,-296-17786-1,296 -17786-1R Base Product Number: 74CB3Q16211

Win Source Part Number: 1256807-SN74CB3Q16211DLR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CB
Type: Bus Switch
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-17786-2,74CB3Q16211DLRG4,296-17786-1,-296-17786-1,296-17786-2R,296-17786-6,296-17786-6R,-74CB3Q16211DLRG4,2156-SN74CB3Q16211DLR,-296-17786-1R,TEXTISSN74CB3Q16211DLR,-SN74CB3Q16211DLRR,-74CB3Q16211DLRG4R,74CB3Q16211DLRG4,-296-17786-1,296-17786-1R
Base Product Number: 74CB3Q16211

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256807-SN74CB3Q16211DLR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9851601QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
1.5 V to 5.5 V, dual 4-channel switch analog multiplexer and demultiplexer with injection-current control - NMUX1309ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +6.0
Package Type SOT763-1 SOT763-1
Operating Temperature 125 C (257 F)
View Details
 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details