Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AHC158DBR

Description
Win Source Part Number: 1256890-SN74AHC158DB R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHC Type: Multiplexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AHC158DBRTR, 296-4556-6,296-SN74A HC158DBRDKR,296-4556 -1,296-SN74AHC158DBR CT,296-4556-2,-SN74A HC158DBRR,296-4556-2 ,-SN74AHC158DBRE4R,2 156-SN74AHC158DBR,-S N74AHC158DBRG4,296-S N74AHC158DBRDKR,-296 -4556-1,-SN74AHC158D BRE4,-SN74AHC158DBRG 4R,296-4556-1R,SN74A HC158DBRG4,SN74AHC15 8DBRE4,296-SN74AHC15 8DBRCT,SN74AHC158DBR G4,296-4556-2R,TEXTI SSN74AHC158DBR,-296- 4556-1,SN74AHC158DBR E4 Base Product Number: 74AHC158
Request a Quote Datasheet
Description
Win Source Part Number: 1256890-SN74AHC158DB R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHC Type: Multiplexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AHC158DBRTR, 296-4556-6,296-SN74A HC158DBRDKR,296-4556 -1,296-SN74AHC158DBR CT,296-4556-2,-SN74A HC158DBRR,296-4556-2 ,-SN74AHC158DBRE4R,2 156-SN74AHC158DBR,-S N74AHC158DBRG4,296-S N74AHC158DBRDKR,-296 -4556-1,-SN74AHC158D BRE4,-SN74AHC158DBRG 4R,296-4556-1R,SN74A HC158DBRG4,SN74AHC15 8DBRE4,296-SN74AHC15 8DBRCT,SN74AHC158DBR G4,296-4556-2R,TEXTI SSN74AHC158DBR,-296- 4556-1,SN74AHC158DBR E4 Base Product Number: 74AHC158
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256890-SN74AHC158DBR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256890-SN74AHC158DBR
Win Source Part Number: 1256890-SN74AHC158DB R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHC Type: Multiplexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AHC158DBRTR, 296-4556-6,296-SN74A HC158DBRDKR,296-4556 -1,296-SN74AHC158DBR CT,296-4556-2,-SN74A HC158DBRR,296-4556-2 ,-SN74AHC158DBRE4R,2 156-SN74AHC158DBR,-S N74AHC158DBRG4,296-S N74AHC158DBRDKR,-296 -4556-1,-SN74AHC158D BRE4,-SN74AHC158DBRG 4R,296-4556-1R,SN74A HC158DBRG4,SN74AHC15 8DBRE4,296-SN74AHC15 8DBRCT,SN74AHC158DBR G4,296-4556-2R,TEXTI SSN74AHC158DBR,-296- 4556-1,SN74AHC158DBR E4 Base Product Number: 74AHC158

Win Source Part Number: 1256890-SN74AHC158DBR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AHC
Type: Multiplexer
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AHC158DBRTR,296-4556-6,296-SN74AHC158DBRDKR,296-4556-1,296-SN74AHC158DBRCT,296-4556-2,-SN74AHC158DBRR,296-4556-2,-SN74AHC158DBRE4R,2156-SN74AHC158DBR,-SN74AHC158DBRG4,296-SN74AHC158DBRDKR,-296-4556-1,-SN74AHC158DBRE4,-SN74AHC158DBRG4R,296-4556-1R,SN74AHC158DBRG4,SN74AHC158DBRE4,296-SN74AHC158DBRCT,SN74AHC158DBRG4,296-4556-2R,TEXTISSN74AHC158DBR,-296-4556-1,SN74AHC158DBRE4
Base Product Number: 74AHC158

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256890-SN74AHC158DBR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
6-channel, 1-of-2 multiplexer and demultiplexer - NMUX27518EPW-Q100J - Nexperia B.V.
Specs
Supply Voltage 4.6
Features ESD Protection
Package Type SOT355-1 SOT355-1
View Details
CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511PWRG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details