Texas Instruments SN74145 BCD-To-Decimal Decoders/Drivers SN74145N

Description
BCD-To-Decimal Decoders/Drivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
BCD-To-Decimal Decoders/Drivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74145 BCD-To-Decimal Decoders/Drivers - SN74145N - Texas Instruments
Dallas, TX, United States
SN74145 BCD-To-Decimal Decoders/Drivers
SN74145N
SN74145 BCD-To-Decimal Decoders/Drivers SN74145N
BCD-To-Decimal Decoders/Drivers 16-PDIP 0 to 70

BCD-To-Decimal Decoders/Drivers 16-PDIP 0 to 70

Buy Now Datasheet
 - SN74145N - Rochester Electronics
Newburyport, MA, United States
Decimal Decoder/Driver, TTL/H/L Series, Inverted Output, TTL, PDIP16

Decimal Decoder/Driver, TTL/H/L Series, Inverted Output, TTL, PDIP16

Supplier's Site Datasheet
Logic, Bcd-To-Dec Decoder/dvr, 16Dip; Logic Family / Base Number Texas Instruments - 26AJ9630 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Bcd-To-Dec Decoder/dvr, 16Dip; Logic Family / Base Number Texas Instruments
26AJ9630
Logic, Bcd-To-Dec Decoder/dvr, 16Dip; Logic Family / Base Number Texas Instruments 26AJ9630
LOGIC, BCD-TO-DEC DECODER/DVR, 16DIP; Logic Family / Base Number:TTL145; Logic Type:Decoder / Driver; No. of Outputs:10Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

LOGIC, BCD-TO-DEC DECODER/DVR, 16DIP; Logic Family / Base Number:TTL145; Logic Type:Decoder / Driver; No. of Outputs:10Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74145N SN74145N 26AJ9630
Product Name SN74145 BCD-To-Decimal Decoders/Drivers Logic, Bcd-To-Dec Decoder/dvr, 16Dip; Logic Family / Base Number Texas Instruments
Function Decoder Decoder Decoder
Input Lines 4
Output Lines 10 10; Other; 10Outputs
Supply Voltage 4.75 5.25V
Package Type PDIP,SO DIP; PDIP; PDIP16 DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Function Decoder
Input Lines 3
Output Lines 8
View Details
CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HC139EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9758201QEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details