Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74F138NS

Description
Win Source Part Number: 1256627-SN74F138NS Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74F Type: Decoder/Demultiplexe r Standard Package: 50 Mounting: SMD (SMT) Current - Output High, Low: 1mA, 20mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53307,TEXTISSN74 F138NS,2156-SN74F138 NS Base Product Number: 74F138
Request a Quote Datasheet
Description
Win Source Part Number: 1256627-SN74F138NS Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74F Type: Decoder/Demultiplexe r Standard Package: 50 Mounting: SMD (SMT) Current - Output High, Low: 1mA, 20mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53307,TEXTISSN74 F138NS,2156-SN74F138 NS Base Product Number: 74F138
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256627-SN74F138NS
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256627-SN74F138NS
Win Source Part Number: 1256627-SN74F138NS Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74F Type: Decoder/Demultiplexe r Standard Package: 50 Mounting: SMD (SMT) Current - Output High, Low: 1mA, 20mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53307,TEXTISSN74 F138NS,2156-SN74F138 NS Base Product Number: 74F138

Win Source Part Number: 1256627-SN74F138NS
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74F
Type: Decoder/Demultiplexer
Standard Package: 50
Mounting: SMD (SMT)
Current - Output High, Low: 1mA, 20mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53307,TEXTISSN74F138NS,2156-SN74F138NS
Base Product Number: 74F138

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256627-SN74F138NS
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BE - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers
 - 54184J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
1-of-2 decoder/demultiplexer - 74LVC1G19GS,132 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Supply Voltage +6.5
Features ESD Protection
View Details
2 suppliers