Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16212CDLR

Description
Win Source Part Number: 1003960-SN74CBT16212 CDLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19172-2,296-1917 2-1,-SN74CBT16212CDL RG4,2156-SN74CBT1621 2CDLR,296-19172-6,SN 74CBT16212CDLRG4-ND, 296-19172-1-NDR,-SN7 4CBT16212CDLRG4-NDR, -296-19172-1-NDR,-SN 74CBT16212CDLR-NDR,2 96-19172-2-NDR,SN74C BT16212CDLRG4,-296-1 9172-1,296-19172-6-N DR,TEXTISSN74CBT1621 2CDLR,-296-19172-1-N D Base Product Number: 74CBT16212
Request a Quote Datasheet
Description
Win Source Part Number: 1003960-SN74CBT16212 CDLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19172-2,296-1917 2-1,-SN74CBT16212CDL RG4,2156-SN74CBT1621 2CDLR,296-19172-6,SN 74CBT16212CDLRG4-ND, 296-19172-1-NDR,-SN7 4CBT16212CDLRG4-NDR, -296-19172-1-NDR,-SN 74CBT16212CDLR-NDR,2 96-19172-2-NDR,SN74C BT16212CDLRG4,-296-1 9172-1,296-19172-6-N DR,TEXTISSN74CBT1621 2CDLR,-296-19172-1-N D Base Product Number: 74CBT16212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1003960-SN74CBT16212CDLR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1003960-SN74CBT16212CDLR
Win Source Part Number: 1003960-SN74CBT16212 CDLR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19172-2,296-1917 2-1,-SN74CBT16212CDL RG4,2156-SN74CBT1621 2CDLR,296-19172-6,SN 74CBT16212CDLRG4-ND, 296-19172-1-NDR,-SN7 4CBT16212CDLRG4-NDR, -296-19172-1-NDR,-SN 74CBT16212CDLR-NDR,2 96-19172-2-NDR,SN74C BT16212CDLRG4,-296-1 9172-1,296-19172-6-N DR,TEXTISSN74CBT1621 2CDLR,-296-19172-1-N D Base Product Number: 74CBT16212

Win Source Part Number: 1003960-SN74CBT16212CDLR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus FET Exchange Switch
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19172-2,296-19172-1,-SN74CBT16212CDLRG4,2156-SN74CBT16212CDLR,296-19172-6,SN74CBT16212CDLRG4-ND,296-19172-1-NDR,-SN74CBT16212CDLRG4-NDR,-296-19172-1-NDR,-SN74CBT16212CDLR-NDR,296-19172-2-NDR,SN74CBT16212CDLRG4,-296-19172-1,296-19172-6-NDR,TEXTISSN74CBT16212CDLR,-296-19172-1-ND
Base Product Number: 74CBT16212

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1003960-SN74CBT16212CDLR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

74AC11138 3-Line to 8-Line Decoders/Demultiplexers - 74AC11138DR - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 5446AW/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type CFP
View Details
Logic Family / Base Number Nexperia - 29AC1196 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 3.6V
View Details