Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTK6800DGVR

Description
Win Source Part Number: 1256675-SN74CBTK6800 DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-6493-2R,-296-649 3-1R,-74CBTK6800DGVR E4,296-6493-6R,296-6 493-1R,-SN74CBTK6800 DGVRR,-74CBTK6800DGV RE4R,-296-6493-1,74C BTK6800DGVRG4,296-64 93-2,2156-SN74CBTK68 00DGVR-TITR,296-6493 -1,296-6493-6,74CBTK 6800DGVRE4,-74CBTK68 00DGVRG4,TEXTISSN74C BTK6800DGVR,74CBTK68 00DGVRE4,-296-6493-1 ,74CBTK6800DGVRG4,-7 4CBTK6800DGVRG4R Base Product Number: SN74CBT
Request a Quote Datasheet
Description
Win Source Part Number: 1256675-SN74CBTK6800 DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-6493-2R,-296-649 3-1R,-74CBTK6800DGVR E4,296-6493-6R,296-6 493-1R,-SN74CBTK6800 DGVRR,-74CBTK6800DGV RE4R,-296-6493-1,74C BTK6800DGVRG4,296-64 93-2,2156-SN74CBTK68 00DGVR-TITR,296-6493 -1,296-6493-6,74CBTK 6800DGVRE4,-74CBTK68 00DGVRG4,TEXTISSN74C BTK6800DGVR,74CBTK68 00DGVRE4,-296-6493-1 ,74CBTK6800DGVRG4,-7 4CBTK6800DGVRG4R Base Product Number: SN74CBT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256675-SN74CBTK6800DGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256675-SN74CBTK6800DGVR
Win Source Part Number: 1256675-SN74CBTK6800 DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-6493-2R,-296-649 3-1R,-74CBTK6800DGVR E4,296-6493-6R,296-6 493-1R,-SN74CBTK6800 DGVRR,-74CBTK6800DGV RE4R,-296-6493-1,74C BTK6800DGVRG4,296-64 93-2,2156-SN74CBTK68 00DGVR-TITR,296-6493 -1,296-6493-6,74CBTK 6800DGVRE4,-74CBTK68 00DGVRG4,TEXTISSN74C BTK6800DGVR,74CBTK68 00DGVRE4,-296-6493-1 ,74CBTK6800DGVRG4,-7 4CBTK6800DGVRG4R Base Product Number: SN74CBT

Win Source Part Number: 1256675-SN74CBTK6800DGVR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTK
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-6493-2R,-296-6493-1R,-74CBTK6800DGVRE4,296-6493-6R,296-6493-1R,-SN74CBTK6800DGVRR,-74CBTK6800DGVRE4R,-296-6493-1,74CBTK6800DGVRG4,296-6493-2,2156-SN74CBTK6800DGVR-TITR,296-6493-1,296-6493-6,74CBTK6800DGVRE4,-74CBTK6800DGVRG4,TEXTISSN74CBTK6800DGVR,74CBTK6800DGVRE4,-296-6493-1,74CBTK6800DGVRG4,-74CBTK6800DGVRG4R
Base Product Number: SN74CBT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256675-SN74CBTK6800DGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-to-4 line decoder/demultiplexer - 74HC139D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
CD74HC138 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC138M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details