Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3383CDGVR

Description
Win Source Part Number: 1256701-SN74CBT3383C DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19224-6,SN74CBT3 383CDGVRE4,SN74CBT33 83CDGVRG4,296-19224- 2,296-19224-1,SN74CB T3383CDGVRG4,SN74CBT 3383CDGVRE4,-SN74CBT 3383CDGVRG4,2156-SN7 4CBT3383CDGVR-TITR,- SN74CBT3383CDGVRE4,- SN74CBT3383CDGVRR,-S N74CBT3383CDGVRE4R,- 296-19224-1,-296-192 24-1,TEXTISSN74CBT33 83CDGVR,-SN74CBT3383 CDGVRG4R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256701-SN74CBT3383C DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19224-6,SN74CBT3 383CDGVRE4,SN74CBT33 83CDGVRG4,296-19224- 2,296-19224-1,SN74CB T3383CDGVRG4,SN74CBT 3383CDGVRE4,-SN74CBT 3383CDGVRG4,2156-SN7 4CBT3383CDGVR-TITR,- SN74CBT3383CDGVRE4,- SN74CBT3383CDGVRR,-S N74CBT3383CDGVRE4R,- 296-19224-1,-296-192 24-1,TEXTISSN74CBT33 83CDGVR,-SN74CBT3383 CDGVRG4R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256701-SN74CBT3383CDGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256701-SN74CBT3383CDGVR
Win Source Part Number: 1256701-SN74CBT3383C DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19224-6,SN74CBT3 383CDGVRE4,SN74CBT33 83CDGVRG4,296-19224- 2,296-19224-1,SN74CB T3383CDGVRG4,SN74CBT 3383CDGVRE4,-SN74CBT 3383CDGVRG4,2156-SN7 4CBT3383CDGVR-TITR,- SN74CBT3383CDGVRE4,- SN74CBT3383CDGVRR,-S N74CBT3383CDGVRE4R,- 296-19224-1,-296-192 24-1,TEXTISSN74CBT33 83CDGVR,-SN74CBT3383 CDGVRG4R Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256701-SN74CBT3383CDGVR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus FET Exchange Switch
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19224-6,SN74CBT3383CDGVRE4,SN74CBT3383CDGVRG4,296-19224-2,296-19224-1,SN74CBT3383CDGVRG4,SN74CBT3383CDGVRE4,-SN74CBT3383CDGVRG4,2156-SN74CBT3383CDGVR-TITR,-SN74CBT3383CDGVRE4,-SN74CBT3383CDGVRR,-SN74CBT3383CDGVRE4R,-296-19224-1,-296-19224-1,TEXTISSN74CBT3383CDGVR,-SN74CBT3383CDGVRG4R
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256701-SN74CBT3383CDGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 9307DM/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Signal Switches, Multiplexers, Decoders - 54LS153DM 3 - Quarktwin Technology Ltd.
Specs
Function Decoder
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details