Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3T3253PW

Description
Win Source Part Number: 1256792-SN74CB3T3253 PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Multiplexer/Demultip lexer Standard Package: 90 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CB3T3253PWE4,SN7 4CB3T3253PWG4,SN74CB 3T3253PWE4,2156-SN74 CB3T3253PW,SN74CB3T3 253PWG4,TEXTISSN74CB 3T3253PW Base Product Number: 74CB3T3253
Request a Quote Datasheet
Description
Win Source Part Number: 1256792-SN74CB3T3253 PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Multiplexer/Demultip lexer Standard Package: 90 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CB3T3253PWE4,SN7 4CB3T3253PWG4,SN74CB 3T3253PWE4,2156-SN74 CB3T3253PW,SN74CB3T3 253PWG4,TEXTISSN74CB 3T3253PW Base Product Number: 74CB3T3253
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256792-SN74CB3T3253PW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256792-SN74CB3T3253PW
Win Source Part Number: 1256792-SN74CB3T3253 PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Multiplexer/Demultip lexer Standard Package: 90 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74CB3T3253PWE4,SN7 4CB3T3253PWG4,SN74CB 3T3253PWE4,2156-SN74 CB3T3253PW,SN74CB3T3 253PWG4,TEXTISSN74CB 3T3253PW Base Product Number: 74CB3T3253

Win Source Part Number: 1256792-SN74CB3T3253PW
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CB
Type: Multiplexer/Demultiplexer
Standard Package: 90
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74CB3T3253PWE4,SN74CB3T3253PWG4,SN74CB3T3253PWE4,2156-SN74CB3T3253PW,SN74CB3T3253PWG4,TEXTISSN74CB3T3253PW
Base Product Number: 74CB3T3253

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256792-SN74CB3T3253PW
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 4836392 - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 1
Output Lines 8
View Details
CD4515B-MIL CMOS 4-Bit Latch/4-to-16 Line Decoder - CD4515BF3A - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details