Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT6845CRGYR

Description
Win Source Part Number: 1256777-SN74CBT6845C RGYR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT6845CRGYRG4, SN74CBT6845CRGYRG4,- 296-19242-1,296-1924 2-6,SN74CBT6845CRGYR G4,296-19242-2,296-1 9242-1,-SN74CBT6845C RGYRR,2156-SN74CBT68 45CRGYR,-296-19242-1 ,TEXTISSN74CBT6845CR GYR,-SN74CBT6845CRGY RG4R Base Product Number: 74CBT6845
Request a Quote Datasheet
Description
Win Source Part Number: 1256777-SN74CBT6845C RGYR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT6845CRGYRG4, SN74CBT6845CRGYRG4,- 296-19242-1,296-1924 2-6,SN74CBT6845CRGYR G4,296-19242-2,296-1 9242-1,-SN74CBT6845C RGYRR,2156-SN74CBT68 45CRGYR,-296-19242-1 ,TEXTISSN74CBT6845CR GYR,-SN74CBT6845CRGY RG4R Base Product Number: 74CBT6845
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256777-SN74CBT6845CRGYR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256777-SN74CBT6845CRGYR
Win Source Part Number: 1256777-SN74CBT6845C RGYR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT6845CRGYRG4, SN74CBT6845CRGYRG4,- 296-19242-1,296-1924 2-6,SN74CBT6845CRGYR G4,296-19242-2,296-1 9242-1,-SN74CBT6845C RGYRR,2156-SN74CBT68 45CRGYR,-296-19242-1 ,TEXTISSN74CBT6845CR GYR,-SN74CBT6845CRGY RG4R Base Product Number: 74CBT6845

Win Source Part Number: 1256777-SN74CBT6845CRGYR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 3,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74CBT6845CRGYRG4,SN74CBT6845CRGYRG4,-296-19242-1,296-19242-6,SN74CBT6845CRGYRG4,296-19242-2,296-19242-1,-SN74CBT6845CRGYRR,2156-SN74CBT6845CRGYR,-296-19242-1,TEXTISSN74CBT6845CRGYR,-SN74CBT6845CRGYRG4R
Base Product Number: 74CBT6845

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256777-SN74CBT6845CRGYR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC154PW - ODG (Origin Data Global)
Specs
Function Decoder
Input Lines 1
Supply Voltage 2V ~ 6V
View Details
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details