Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74ALS253NSR

Description
Win Source Part Number: 1256851-SN74ALS253NS R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74ALS Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALS253NSR,T EXTISSN74ALS253NSR,2 156-SN74ALS253NSR-TI TR Base Product Number: SN74ALS2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256851-SN74ALS253NS R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74ALS Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALS253NSR,T EXTISSN74ALS253NSR,2 156-SN74ALS253NSR-TI TR Base Product Number: SN74ALS2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256851-SN74ALS253NSR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256851-SN74ALS253NSR
Win Source Part Number: 1256851-SN74ALS253NS R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74ALS Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALS253NSR,T EXTISSN74ALS253NSR,2 156-SN74ALS253NSR-TI TR Base Product Number: SN74ALS2 Product Status: Obsolete

Win Source Part Number: 1256851-SN74ALS253NSR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74ALS
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALS253NSR,TEXTISSN74ALS253NSR,2156-SN74ALS253NSR-TITR
Base Product Number: SN74ALS2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256851-SN74ALS253NSR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT138 3-Line To 8-Line Decoders/Demultiplexers - M38510/65852BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Low-power 1-of-2 demultiplexer with 3-state deselected output - 74AUP1G18GM,132 - Nexperia B.V.
Specs
Supply Voltage +4.6
Features ESD Protection
Package Type SOT886 SOT886
View Details