Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTLVR16292LR

Description
Win Source Part Number: 1256653-SN74CBTLVR16 292LR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLVR Type: Multiplexer/Demultip lexer Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9155-1R,296-9155 -6,296-9155-1,-296-9 155-1,296-9155-2,215 6-SN74CBTLVR16292LR- TITR,-296-9155-1,296 -9155-2R,TEXTISSN74C BTLVR16292LR,-SN74CB TLVR16292LRR Base Product Number: SN74CBT
Request a Quote Datasheet
Description
Win Source Part Number: 1256653-SN74CBTLVR16 292LR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLVR Type: Multiplexer/Demultip lexer Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9155-1R,296-9155 -6,296-9155-1,-296-9 155-1,296-9155-2,215 6-SN74CBTLVR16292LR- TITR,-296-9155-1,296 -9155-2R,TEXTISSN74C BTLVR16292LR,-SN74CB TLVR16292LRR Base Product Number: SN74CBT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256653-SN74CBTLVR16292LR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256653-SN74CBTLVR16292LR
Win Source Part Number: 1256653-SN74CBTLVR16 292LR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLVR Type: Multiplexer/Demultip lexer Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9155-1R,296-9155 -6,296-9155-1,-296-9 155-1,296-9155-2,215 6-SN74CBTLVR16292LR- TITR,-296-9155-1,296 -9155-2R,TEXTISSN74C BTLVR16292LR,-SN74CB TLVR16292LRR Base Product Number: SN74CBT

Win Source Part Number: 1256653-SN74CBTLVR16292LR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTLVR
Type: Multiplexer/Demultiplexer
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-9155-1R,296-9155-6,296-9155-1,-296-9155-1,296-9155-2,2156-SN74CBTLVR16292LR-TITR,-296-9155-1,296-9155-2R,TEXTISSN74CBTLVR16292LR,-SN74CBTLVR16292LRR
Base Product Number: SN74CBT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256653-SN74CBTLVR16292LR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238PWR - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers
 - 54LS248J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
 - 7989023P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer - 74HCT238BQ,115 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers