Texas Instruments IC MUX/DEMUX DUAL 4:1 16SSOP SN74CBT3253DBQR

Description
IC MUX/DEMUX DUAL 4:1 16SSOP
Datasheet
Description
IC MUX/DEMUX DUAL 4:1 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC MUX/DEMUX DUAL 4:1 16SSOP - 815-SN74CBT3253DBQR - Utmel Electronic Limited
Hong Kong, China
IC MUX/DEMUX DUAL 4:1 16SSOP
815-SN74CBT3253DBQR
IC MUX/DEMUX DUAL 4:1 16SSOP 815-SN74CBT3253DBQR
IC MUX/DEMUX DUAL 4:1 16SSOP

IC MUX/DEMUX DUAL 4:1 16SSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBT3253DBQR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74CBT3253DBQR
Signal Switches, Multiplexers, Decoders SN74CBT3253DBQR
IC MUX/DEMUX 2 X 4:1 16SSOP

IC MUX/DEMUX 2 X 4:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 815-SN74CBT3253DBQR SN74CBT3253DBQR
Product Name IC MUX/DEMUX DUAL 4:1 16SSOP Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder
Supply Voltage 5V; 5V 4.5V ~ 5.5V
Package Type SSOP; 16-SSOP (0.154, 3.90mm Width) SSOP; 16-SSOP (0.154", 3.90mm Width)
Logic Family CMOS; CMOS
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 74185AN - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
View Details
Quad single-pole single-throw analog switch - 74HCT4066BQ-Q100,1 - Nexperia B.V.
Specs
Supply Voltage +11.0
Features ESD Protection
Package Type SOT762-1 SOT762-1
View Details
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154MG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details