Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3383CDWR

Description
Win Source Part Number: 1256783-SN74CBT3383C DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19225-2,-SN74CBT 3383CDWRE4R,296-1922 5-1,-296-19225-1,SN7 4CBT3383CDWRG4,2156- SN74CBT3383CDWR,-SN7 4CBT3383CDWRG4R,-SN7 4CBT3383CDWRE4,SN74C BT3383CDWRE4,-SN74CB T3383CDWRG4,296-1922 5-6,-SN74CBT3383CDWR R,SN74CBT3383CDWRE4, SN74CBT3383CDWRG4,-2 96-19225-1,TEXTISSN7 4CBT3383CDWR Base Product Number: 74CBT3383
Request a Quote Datasheet
Description
Win Source Part Number: 1256783-SN74CBT3383C DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19225-2,-SN74CBT 3383CDWRE4R,296-1922 5-1,-296-19225-1,SN7 4CBT3383CDWRG4,2156- SN74CBT3383CDWR,-SN7 4CBT3383CDWRG4R,-SN7 4CBT3383CDWRE4,SN74C BT3383CDWRE4,-SN74CB T3383CDWRG4,296-1922 5-6,-SN74CBT3383CDWR R,SN74CBT3383CDWRE4, SN74CBT3383CDWRG4,-2 96-19225-1,TEXTISSN7 4CBT3383CDWR Base Product Number: 74CBT3383
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256783-SN74CBT3383CDWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256783-SN74CBT3383CDWR
Win Source Part Number: 1256783-SN74CBT3383C DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19225-2,-SN74CBT 3383CDWRE4R,296-1922 5-1,-296-19225-1,SN7 4CBT3383CDWRG4,2156- SN74CBT3383CDWR,-SN7 4CBT3383CDWRG4R,-SN7 4CBT3383CDWRE4,SN74C BT3383CDWRE4,-SN74CB T3383CDWRG4,296-1922 5-6,-SN74CBT3383CDWR R,SN74CBT3383CDWRE4, SN74CBT3383CDWRG4,-2 96-19225-1,TEXTISSN7 4CBT3383CDWR Base Product Number: 74CBT3383

Win Source Part Number: 1256783-SN74CBT3383CDWR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus FET Exchange Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19225-2,-SN74CBT3383CDWRE4R,296-19225-1,-296-19225-1,SN74CBT3383CDWRG4,2156-SN74CBT3383CDWR,-SN74CBT3383CDWRG4R,-SN74CBT3383CDWRE4,SN74CBT3383CDWRE4,-SN74CBT3383CDWRG4,296-19225-6,-SN74CBT3383CDWRR,SN74CBT3383CDWRE4,SN74CBT3383CDWRG4,-296-19225-1,TEXTISSN74CBT3383CDWR
Base Product Number: 74CBT3383

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256783-SN74CBT3383CDWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC138/QEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type DIP; CDIP16
View Details
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - DP8341N - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; CDIP
View Details