Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3383DW

Description
Win Source Part Number: 1256727-SN74CBT3383D W Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT3383DWE4,296 -6445-5,-SN74CBT3383 DWR,-SN74CBT3383DWG4 ,-296-6445-5,2156-SN 74CBT3383DW,-296-644 5-5,-SN74CBT3383DWG4 R,SN74CBT3383DWG4,SN 74CBT3383DWE4,SN74CB T3383DWE4,-296-6445- 5R,296-6445-5R,TEXTI SSN74CBT3383DW,SN74C BT3383DWG4,-SN74CBT3 383DWE4R Base Product Number: 74CBT3383
Request a Quote Datasheet
Description
Win Source Part Number: 1256727-SN74CBT3383D W Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT3383DWE4,296 -6445-5,-SN74CBT3383 DWR,-SN74CBT3383DWG4 ,-296-6445-5,2156-SN 74CBT3383DW,-296-644 5-5,-SN74CBT3383DWG4 R,SN74CBT3383DWG4,SN 74CBT3383DWE4,SN74CB T3383DWE4,-296-6445- 5R,296-6445-5R,TEXTI SSN74CBT3383DW,SN74C BT3383DWG4,-SN74CBT3 383DWE4R Base Product Number: 74CBT3383
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256727-SN74CBT3383DW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256727-SN74CBT3383DW
Win Source Part Number: 1256727-SN74CBT3383D W Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT3383DWE4,296 -6445-5,-SN74CBT3383 DWR,-SN74CBT3383DWG4 ,-296-6445-5,2156-SN 74CBT3383DW,-296-644 5-5,-SN74CBT3383DWG4 R,SN74CBT3383DWG4,SN 74CBT3383DWE4,SN74CB T3383DWE4,-296-6445- 5R,296-6445-5R,TEXTI SSN74CBT3383DW,SN74C BT3383DWG4,-SN74CBT3 383DWE4R Base Product Number: 74CBT3383

Win Source Part Number: 1256727-SN74CBT3383DW
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus FET Exchange Switch
Standard Package: 25
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74CBT3383DWE4,296-6445-5,-SN74CBT3383DWR,-SN74CBT3383DWG4,-296-6445-5,2156-SN74CBT3383DW,-296-6445-5,-SN74CBT3383DWG4R,SN74CBT3383DWG4,SN74CBT3383DWE4,SN74CBT3383DWE4,-296-6445-5R,296-6445-5R,TEXTISSN74CBT3383DW,SN74CBT3383DWG4,-SN74CBT3383DWE4R
Base Product Number: 74CBT3383

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256727-SN74CBT3383DW
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC42 High Speed CMOS Logic 1-of-10 BCD to Decimal Decoder - CD74HC42M - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
2 suppliers
DECODER/DRIVER - 699-SN74HC139PWRE4 - Utmel Electronic Limited
Specs
Function Decoder
Supply Voltage 2V~6V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LVC138ABQ/G717X - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details