Texas Instruments SN74AS138 3-Line To 8-Line Decoders/Demultiplexers SN74AS138D

Description
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS138 3-Line To 8-Line Decoders/Demultiplexers - SN74AS138D - Texas Instruments
Dallas, TX, United States
SN74AS138 3-Line To 8-Line Decoders/Demultiplexers
SN74AS138D
SN74AS138 3-Line To 8-Line Decoders/Demultiplexers SN74AS138D
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC 0 to 70

3-Line To 8-Line Decoders/Demultiplexers 16-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256821-SN74AS138D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256821-SN74AS138D
Win Source Part Number: 1256821-SN74AS138D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AS Type: Decoder/Demultiplexe r Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AS138D,SN7 4AS138DE4,SN74AS138D G4,2156-SN74AS138D,S N74AS138DE4,SN74AS13 8DG4 Base Product Number: 74AS138

Win Source Part Number: 1256821-SN74AS138D
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AS
Type: Decoder/Demultiplexer
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AS138D,SN74AS138DE4,SN74AS138DG4,2156-SN74AS138D,SN74AS138DE4,SN74AS138DG4
Base Product Number: 74AS138

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74AS138D 1256821-SN74AS138D
Product Name SN74AS138 3-Line To 8-Line Decoders/Demultiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type PDIP,SO,SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54S138 3-Line To 8-Line Decoders/Demultiplexers - 76041012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BF3A - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers
CD74ACT138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74ACT138ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN5447A BCD-to-Seven-Segment Decoders/Drivers - 5962-9856401QEA - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP,CFP
View Details