Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN65LVCP404RGZT

Description
Win Source Part Number: 1256909-SN65LVCP404R GZT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 65LVCP Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3.14V ~ 3.47V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVCP404RGZT ,TEXTISSN65LVCP404RG ZT,SN65LVCP404RGZTG4 ,SN65LVCP404RGZTG4 Base Product Number: 65LVCP404
Request a Quote Datasheet
Description
Win Source Part Number: 1256909-SN65LVCP404R GZT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 65LVCP Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3.14V ~ 3.47V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVCP404RGZT ,TEXTISSN65LVCP404RG ZT,SN65LVCP404RGZTG4 ,SN65LVCP404RGZTG4 Base Product Number: 65LVCP404
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256909-SN65LVCP404RGZT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256909-SN65LVCP404RGZT
Win Source Part Number: 1256909-SN65LVCP404R GZT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 65LVCP Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3.14V ~ 3.47V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LVCP404RGZT ,TEXTISSN65LVCP404RG ZT,SN65LVCP404RGZTG4 ,SN65LVCP404RGZTG4 Base Product Number: 65LVCP404

Win Source Part Number: 1256909-SN65LVCP404RGZT
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 65LVCP
Type: Crosspoint Switch
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 3.14V ~ 3.47V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65LVCP404RGZT,TEXTISSN65LVCP404RGZT,SN65LVCP404RGZTG4,SN65LVCP404RGZTG4
Base Product Number: 65LVCP404

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256909-SN65LVCP404RGZT
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.14V ~ 3.47V
Unlock Full Specs
to access all available technical data

Similar Products

 - AM7992BJC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type PLCC; PLCC28
View Details
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-to-8 line decoder/demultiplexer - 74HCT238PW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers