Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16212CDL

Description
Win Source Part Number: 1256693-SN74CBT16212 CDL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tube Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT16212CDL ,TEXTISSN74CBT16212C DL,SN74CBT16212CDLG4 ,SN74CBT16212CDLG4 Base Product Number: 74CBT16212
Request a Quote Datasheet
Description
Win Source Part Number: 1256693-SN74CBT16212 CDL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tube Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT16212CDL ,TEXTISSN74CBT16212C DL,SN74CBT16212CDLG4 ,SN74CBT16212CDLG4 Base Product Number: 74CBT16212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256693-SN74CBT16212CDL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256693-SN74CBT16212CDL
Win Source Part Number: 1256693-SN74CBT16212 CDL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus FET Exchange Switch Package: Tube Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBT16212CDL ,TEXTISSN74CBT16212C DL,SN74CBT16212CDLG4 ,SN74CBT16212CDLG4 Base Product Number: 74CBT16212

Win Source Part Number: 1256693-SN74CBT16212CDL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus FET Exchange Switch
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74CBT16212CDL,TEXTISSN74CBT16212CDL,SN74CBT16212CDLG4,SN74CBT16212CDLG4
Base Product Number: 74CBT16212

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256693-SN74CBT16212CDL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BNSRE4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
BCD to decimal decoder - HEF4028BT,653 - Nexperia B.V.
Specs
Input Lines BCD
Features ESD Protection
Package Type SOT109-1 SOT109-1
View Details
4 suppliers
 - MM54HC154JS/883 - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP24
View Details