Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74F151BDRG4

Description
Win Source Part Number: 1256632-SN74F151BDRG 4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74F Type: Multiplexer Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 1mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74F151
Request a Quote Datasheet
Description
Win Source Part Number: 1256632-SN74F151BDRG 4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74F Type: Multiplexer Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 1mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74F151
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256632-SN74F151BDRG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256632-SN74F151BDRG4
Win Source Part Number: 1256632-SN74F151BDRG 4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74F Type: Multiplexer Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 1mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74F151

Win Source Part Number: 1256632-SN74F151BDRG4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74F
Type: Multiplexer
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 1mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74F151

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256632-SN74F151BDRG4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 5446AW/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type CFP
View Details
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
74ACT11139 Dual 2-Line to 4-Line Decoder/Demultiplexer - 74ACT11139PWR - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details