Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3T3383DW

Description
Win Source Part Number: 1256786-SN74CB3T3383 DW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus FET Exchange Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CB3T3383DW ,SN74CB3T3383DWG4,21 56-SN74CB3T3383DW-TI ,SN74CB3T3383DWG4,SN 74CB3T3383DWE4,SN74C B3T3383DWE4 Base Product Number: SN74CB3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256786-SN74CB3T3383 DW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus FET Exchange Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CB3T3383DW ,SN74CB3T3383DWG4,21 56-SN74CB3T3383DW-TI ,SN74CB3T3383DWG4,SN 74CB3T3383DWE4,SN74C B3T3383DWE4 Base Product Number: SN74CB3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256786-SN74CB3T3383DW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256786-SN74CB3T3383DW
Win Source Part Number: 1256786-SN74CB3T3383 DW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus FET Exchange Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CB3T3383DW ,SN74CB3T3383DWG4,21 56-SN74CB3T3383DW-TI ,SN74CB3T3383DWG4,SN 74CB3T3383DWE4,SN74C B3T3383DWE4 Base Product Number: SN74CB3 Product Status: Obsolete

Win Source Part Number: 1256786-SN74CB3T3383DW
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CB
Type: Bus FET Exchange Switch
Standard Package: 25
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74CB3T3383DW,SN74CB3T3383DWG4,2156-SN74CB3T3383DW-TI,SN74CB3T3383DWG4,SN74CB3T3383DWE4,SN74CB3T3383DWE4
Base Product Number: SN74CB3
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256786-SN74CB3T3383DW
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BEE4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
Logic Family / Base Number Nexperia - 29AC1014 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details