Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3244CDBR

Description
Win Source Part Number: 1256762-SN74CBT3244C DBR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT3244CDBRE4,T EXTISSN74CBT3244CDBR ,-SN74CBT3244CDBRG4, 296-19194-6,-SN74CBT 3244CDBRR,296-19194- 1,-SN74CBT3244CDBRE4 R,296-19194-2,-296-1 9194-1,2156-SN74CBT3 244CDBR-TITR,-296-19 194-1,-SN74CBT3244CD BRG4R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256762-SN74CBT3244C DBR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT3244CDBRE4,T EXTISSN74CBT3244CDBR ,-SN74CBT3244CDBRG4, 296-19194-6,-SN74CBT 3244CDBRR,296-19194- 1,-SN74CBT3244CDBRE4 R,296-19194-2,-296-1 9194-1,2156-SN74CBT3 244CDBR-TITR,-296-19 194-1,-SN74CBT3244CD BRG4R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256762-SN74CBT3244CDBR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256762-SN74CBT3244CDBR
Win Source Part Number: 1256762-SN74CBT3244C DBR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT3244CDBRE4,T EXTISSN74CBT3244CDBR ,-SN74CBT3244CDBRG4, 296-19194-6,-SN74CBT 3244CDBRR,296-19194- 1,-SN74CBT3244CDBRE4 R,296-19194-2,-296-1 9194-1,2156-SN74CBT3 244CDBR-TITR,-296-19 194-1,-SN74CBT3244CD BRG4R Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256762-SN74CBT3244CDBR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74CBT3244CDBRE4,TEXTISSN74CBT3244CDBR,-SN74CBT3244CDBRG4,296-19194-6,-SN74CBT3244CDBRR,296-19194-1,-SN74CBT3244CDBRE4R,296-19194-2,-296-19194-1,2156-SN74CBT3244CDBR-TITR,-296-19194-1,-SN74CBT3244CDBRG4R
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256762-SN74CBT3244CDBR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LVC138ABQ/GX - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details