The SN74AHC138 3-Line to 8-Line Decoder/Demultiplexe
3-Line To 8-Line Decoder / Demultiplexer 16-SO -40 to 85
IC DECODER/DEMUX 1 X 3:8 16SO
| Texas Instruments | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74AHC138NSR | SN74AHC138NSR |
| Product Name | SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer | Signal Switches, Multiplexers, Decoders |
| Function | Decoder/Demultiplexer | Decoder |
| Input Lines | 3 | 1 |
| Output Lines | 8 | |
| Supply Voltage | 2 | 2V ~ 5.5V |
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN | SOIC; 16-SOIC (0.209", 5.30mm Width) |