Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT6800CDBQR

Description
Win Source Part Number: 1256767-SN74CBT6800C DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT6800CDBQRG4R ,-SN74CBT6800CDBQRR, -296-19232-1,-296-19 232-1,296-19232-6,29 6-19232-2,TEXTISSN74 CBT6800CDBQR,296-192 32-1,-SN74CBT6800CDB QRG4,-SN74CBT6800CDB QRE4,-SN74CBT6800CDB QRE4R,2156-SN74CBT68 00CDBQR-TITR Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256767-SN74CBT6800C DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT6800CDBQRG4R ,-SN74CBT6800CDBQRR, -296-19232-1,-296-19 232-1,296-19232-6,29 6-19232-2,TEXTISSN74 CBT6800CDBQR,296-192 32-1,-SN74CBT6800CDB QRG4,-SN74CBT6800CDB QRE4,-SN74CBT6800CDB QRE4R,2156-SN74CBT68 00CDBQR-TITR Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256767-SN74CBT6800CDBQR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256767-SN74CBT6800CDBQR
Win Source Part Number: 1256767-SN74CBT6800C DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74CBT6800CDBQRG4R ,-SN74CBT6800CDBQRR, -296-19232-1,-296-19 232-1,296-19232-6,29 6-19232-2,TEXTISSN74 CBT6800CDBQR,296-192 32-1,-SN74CBT6800CDB QRG4,-SN74CBT6800CDB QRE4,-SN74CBT6800CDB QRE4R,2156-SN74CBT68 00CDBQR-TITR Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256767-SN74CBT6800CDBQR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 2,500
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74CBT6800CDBQRG4R,-SN74CBT6800CDBQRR,-296-19232-1,-296-19232-1,296-19232-6,296-19232-2,TEXTISSN74CBT6800CDBQR,296-19232-1,-SN74CBT6800CDBQRG4,-SN74CBT6800CDBQRE4,-SN74CBT6800CDBQRE4R,2156-SN74CBT6800CDBQR-TITR
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256767-SN74CBT6800CDBQR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - AM7992BDC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP24
View Details
Quad single-pole single-throw analog switch - 74HCT4066PW-Q100,1 - Nexperia B.V.
Specs
Supply Voltage +11.0
Features ESD Protection
Package Type SOT402-1 SOT402-1
View Details
SN54S138 3-Line To 8-Line Decoders/Demultiplexers - M38510/07701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details