Texas Instruments SN7447A BCD-To-Seven-Segment Decoders/Drivers SN7447ANE4

Description
BCD-To-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
BCD-To-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN7447A BCD-To-Seven-Segment Decoders/Drivers - SN7447ANE4 - Texas Instruments
Dallas, TX, United States
SN7447A BCD-To-Seven-Segment Decoders/Drivers
SN7447ANE4
SN7447A BCD-To-Seven-Segment Decoders/Drivers SN7447ANE4
BCD-To-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70

BCD-To-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256895-SN7447ANE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256895-SN7447ANE4
Win Source Part Number: 1256895-SN7447ANE4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 7400 Type: Decoder Package: Tube Standard Package: 25 Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-36138-5,SN7447AN G4,SN7447ANE4 Base Product Number: 7447

Win Source Part Number: 1256895-SN7447ANE4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 7400
Type: Decoder
Package: Tube
Standard Package: 25
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-36138-5,SN7447ANG4,SN7447ANE4
Base Product Number: 7447

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN7447ANE4 1256895-SN7447ANE4
Product Name SN7447A BCD-To-Seven-Segment Decoders/Drivers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154MG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
SN54LS138 3-Line To 8-Line Decoders/Demultiplexers - M38510/30701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD74HC137 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer with Address Latches - CD74HC137E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers