Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTS6800DWR

Description
Win Source Part Number: 1256649-SN74CBTS6800 DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTS6800DWR -TITR,296-9165-6,296 -9165-1,296-9165-2,- SN74CBTS6800DWRG4R,- SN74F00DRG4R,2156-SN 74CBTS6800DWR,-296-9 165-1,296-9165-2R,-S N74CBTS6800DWRR,-SN7 4CBTS6800DWRG4,296-9 165-1R,296-9165-6R,- 296-9165-1,TEXTISSN7 4CBTS6800DWR,-296-91 65-1R,-SN74CBTS6800D WRE4,-SN74CBTS6800DW RE4R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256649-SN74CBTS6800 DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTS6800DWR -TITR,296-9165-6,296 -9165-1,296-9165-2,- SN74CBTS6800DWRG4R,- SN74F00DRG4R,2156-SN 74CBTS6800DWR,-296-9 165-1,296-9165-2R,-S N74CBTS6800DWRR,-SN7 4CBTS6800DWRG4,296-9 165-1R,296-9165-6R,- 296-9165-1,TEXTISSN7 4CBTS6800DWR,-296-91 65-1R,-SN74CBTS6800D WRE4,-SN74CBTS6800DW RE4R Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256649-SN74CBTS6800DWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256649-SN74CBTS6800DWR
Win Source Part Number: 1256649-SN74CBTS6800 DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTS6800DWR -TITR,296-9165-6,296 -9165-1,296-9165-2,- SN74CBTS6800DWRG4R,- SN74F00DRG4R,2156-SN 74CBTS6800DWR,-296-9 165-1,296-9165-2R,-S N74CBTS6800DWRR,-SN7 4CBTS6800DWRG4,296-9 165-1R,296-9165-6R,- 296-9165-1,TEXTISSN7 4CBTS6800DWR,-296-91 65-1R,-SN74CBTS6800D WRE4,-SN74CBTS6800DW RE4R Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256649-SN74CBTS6800DWR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTS
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74CBTS6800DWR-TITR,296-9165-6,296-9165-1,296-9165-2,-SN74CBTS6800DWRG4R,-SN74F00DRG4R,2156-SN74CBTS6800DWR,-296-9165-1,296-9165-2R,-SN74CBTS6800DWRR,-SN74CBTS6800DWRG4,296-9165-1R,296-9165-6R,-296-9165-1,TEXTISSN74CBTS6800DWR,-296-9165-1R,-SN74CBTS6800DWRE4,-SN74CBTS6800DWRE4R
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256649-SN74CBTS6800DWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS145 BCD-to-Decimal Decoders/Drivers - 8508401EA - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
 - 54LS154F/883C - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CFP24
View Details
Dual 2-to-4 line decoder/demultiplexer - 74HCT139D,653 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
3 suppliers