Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT6800CDWR

Description
Win Source Part Number: 1256781-SN74CBT6800C DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19235-6,296-1923 5-2,SN74CBT6800CDWRG 4,296-19235-1,SN74CB T6800CDWRE4,-SN74CBT 6800CDWRR,-SN74CBT68 00CDWRG4,-SN74CBT680 0CDWRE4,SN74CBT6800C DWRG4,TEXTISSN74CBT6 800CDWR,2156-SN74CBT 6800CDWR,-296-19235- 1,SN74CBT6800CDWRE4, -SN74CBT6800CDWRG4R, -296-19235-1,-SN74CB T6800CDWRE4R Base Product Number: 74CBT6800
Request a Quote Datasheet
Description
Win Source Part Number: 1256781-SN74CBT6800C DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19235-6,296-1923 5-2,SN74CBT6800CDWRG 4,296-19235-1,SN74CB T6800CDWRE4,-SN74CBT 6800CDWRR,-SN74CBT68 00CDWRG4,-SN74CBT680 0CDWRE4,SN74CBT6800C DWRG4,TEXTISSN74CBT6 800CDWR,2156-SN74CBT 6800CDWR,-296-19235- 1,SN74CBT6800CDWRE4, -SN74CBT6800CDWRG4R, -296-19235-1,-SN74CB T6800CDWRE4R Base Product Number: 74CBT6800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256781-SN74CBT6800CDWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256781-SN74CBT6800CDWR
Win Source Part Number: 1256781-SN74CBT6800C DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19235-6,296-1923 5-2,SN74CBT6800CDWRG 4,296-19235-1,SN74CB T6800CDWRE4,-SN74CBT 6800CDWRR,-SN74CBT68 00CDWRG4,-SN74CBT680 0CDWRE4,SN74CBT6800C DWRG4,TEXTISSN74CBT6 800CDWR,2156-SN74CBT 6800CDWR,-296-19235- 1,SN74CBT6800CDWRE4, -SN74CBT6800CDWRG4R, -296-19235-1,-SN74CB T6800CDWRE4R Base Product Number: 74CBT6800

Win Source Part Number: 1256781-SN74CBT6800CDWR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19235-6,296-19235-2,SN74CBT6800CDWRG4,296-19235-1,SN74CBT6800CDWRE4,-SN74CBT6800CDWRR,-SN74CBT6800CDWRG4,-SN74CBT6800CDWRE4,SN74CBT6800CDWRG4,TEXTISSN74CBT6800CDWR,2156-SN74CBT6800CDWR,-296-19235-1,SN74CBT6800CDWRE4,-SN74CBT6800CDWRG4R,-296-19235-1,-SN74CBT6800CDWRE4R
Base Product Number: 74CBT6800

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256781-SN74CBT6800CDWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

BCD to decimal decoder (1-of-10) - 74HC42D,653 - Nexperia B.V.
Specs
Input Lines BCD
Supply Voltage +7
Features ESD Protection
View Details
2 suppliers
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
IC MUX/DEMUX DUAL 4X1 16SOIC - 815-CD74HC4052M96 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5V
Package Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details