Texas Instruments SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers SN74AHCT139DR

Description
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 85
Request a Quote
Description
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT139 is a dual 2-line to 4-line decoder/demultiplexer designed for operation within a supply voltage range of 4.5 V to 5.5 V. It is optimized for high-speed memory decoding and data transmission applications, featuring very short propagation delay times that minimize system decoding effects. The device includes two enable inputs, facilitating cascading and data reception. This component is TTL-voltage compatible and has fully buffered inputs, ensuring minimal load on the driving circuit. It also boasts robust latch-up performance exceeding 250 mA and ESD protection that surpasses JESD standards, with ratings of 2000 V for the Human-Body Model and 1000 V for the Charged-Device Model. The operating temperature range is from -40¬8C to 85¬8C, making it suitable for a variety of environments. The SN74AHCT139DR variant is available in a 16-pin SOIC package, suitable for tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The SN74AHCT139 is a dual 2-line to 4-line decoder/demultiplexer designed for operation within a supply voltage range of 4.5 V to 5.5 V. It is optimized for high-speed memory decoding and data transmission applications, featuring very short propagation delay times that minimize system decoding effects. The device includes two enable inputs, facilitating cascading and data reception. This component is TTL-voltage compatible and has fully buffered inputs, ensuring minimal load on the driving circuit. It also boasts robust latch-up performance exceeding 250 mA and ESD protection that surpasses JESD standards, with ratings of 2000 V for the Human-Body Model and 1000 V for the Charged-Device Model. The operating temperature range is from -40¬8C to 85¬8C, making it suitable for a variety of environments. The SN74AHCT139DR variant is available in a 16-pin SOIC package, suitable for tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers - SN74AHCT139DR - Texas Instruments
Dallas, TX, United States
SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers
SN74AHCT139DR
SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers SN74AHCT139DR
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 85

Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Decoders and Demultiplexers
Product Number SN74AHCT139DR
Product Name SN74AHCT139 Dual 2-Line To 4-Line Decoders / Demultiplexers
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
Supply Voltage 4.5
Package Type PDIP,SOIC,SSOP,TSSOP,TVSOP
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11139 Dual 2-Line to 4-Line Decoder/Demultiplexer - 74ACT11139D - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
SN54LVC138A-SP 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601VFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CY54FCT138T 1-of-8 Decoder - 5962-9223302M2A - Texas Instruments
Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
2 suppliers
CD74HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4514M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details