Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3251RGYR

Description
Win Source Part Number: 1256773-SN74CBT3251R GYR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (4x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13924-1,-SN74CBT 3251RGYRR,-296-13924 -1,-296-13924-1,296- 13924-6R,TEXTISSN74C BT3251RGYR,2156-SN74 CBT3251RGYR,-SN74CBT 3251RGYRG4,SN74CBT32 51RGYRG4,296-13924-6 ,SN74CBT3251RGYRG4,2 96-13924-2,-SN74CBT3 251RGYRG4R Base Product Number: 74CBT3251
Request a Quote Datasheet
Description
Win Source Part Number: 1256773-SN74CBT3251R GYR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (4x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13924-1,-SN74CBT 3251RGYRR,-296-13924 -1,-296-13924-1,296- 13924-6R,TEXTISSN74C BT3251RGYR,2156-SN74 CBT3251RGYR,-SN74CBT 3251RGYRG4,SN74CBT32 51RGYRG4,296-13924-6 ,SN74CBT3251RGYRG4,2 96-13924-2,-SN74CBT3 251RGYRG4R Base Product Number: 74CBT3251
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256773-SN74CBT3251RGYR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256773-SN74CBT3251RGYR
Win Source Part Number: 1256773-SN74CBT3251R GYR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (4x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13924-1,-SN74CBT 3251RGYRR,-296-13924 -1,-296-13924-1,296- 13924-6R,TEXTISSN74C BT3251RGYR,2156-SN74 CBT3251RGYR,-SN74CBT 3251RGYRG4,SN74CBT32 51RGYRG4,296-13924-6 ,SN74CBT3251RGYRG4,2 96-13924-2,-SN74CBT3 251RGYRG4R Base Product Number: 74CBT3251

Win Source Part Number: 1256773-SN74CBT3251RGYR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Multiplexer/Demultiplexer
Standard Package: 3,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (4x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-13924-1,-SN74CBT3251RGYRR,-296-13924-1,-296-13924-1,296-13924-6R,TEXTISSN74CBT3251RGYR,2156-SN74CBT3251RGYR,-SN74CBT3251RGYRG4,SN74CBT3251RGYRG4,296-13924-6,SN74CBT3251RGYRG4,296-13924-2,-SN74CBT3251RGYRG4R
Base Product Number: 74CBT3251

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74CBT3251RGYR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74CBT3251RGYR
Signal Switches, Multiplexers, Decoders SN74CBT3251RGYR
IC MUX/DEMUX 1 X 8:1 16VQFN

IC MUX/DEMUX 1 X 8:1 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 1256773-SN74CBT3251RGYR SN74CBT3251RGYR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LVC138APW-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
CD54HCT138 High Speed CMOS Logic Inverting and Non-Inverting 3-to-8 Line Decoder Demultiplexer - CD54HCT138F - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,DIESALE,WAFERSALE
Logic Family HCT
View Details
2 suppliers