Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT6845CDBR

Description
Win Source Part Number: 1256760-SN74CBT6845C DBR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19238-2,296-1923 8-1,-SN74CBT6845CDBR G4R,2156-SN74CBT6845 CDBR-TITR,296-19238- 6,-SN74CBT6845CDBRR, TEXTISSN74CBT6845CDB R,-SN74CBT6845CDBRE4 ,-296-19238-1,-SN74C BT6845CDBRE4R,-SN74C BT6845CDBRG4,-296-19 238-1,2156-SN74CBT68 45CDBR Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256760-SN74CBT6845C DBR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19238-2,296-1923 8-1,-SN74CBT6845CDBR G4R,2156-SN74CBT6845 CDBR-TITR,296-19238- 6,-SN74CBT6845CDBRR, TEXTISSN74CBT6845CDB R,-SN74CBT6845CDBRE4 ,-296-19238-1,-SN74C BT6845CDBRE4R,-SN74C BT6845CDBRG4,-296-19 238-1,2156-SN74CBT68 45CDBR Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256760-SN74CBT6845CDBR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256760-SN74CBT6845CDBR
Win Source Part Number: 1256760-SN74CBT6845C DBR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19238-2,296-1923 8-1,-SN74CBT6845CDBR G4R,2156-SN74CBT6845 CDBR-TITR,296-19238- 6,-SN74CBT6845CDBRR, TEXTISSN74CBT6845CDB R,-SN74CBT6845CDBRE4 ,-296-19238-1,-SN74C BT6845CDBRE4R,-SN74C BT6845CDBRG4,-296-19 238-1,2156-SN74CBT68 45CDBR Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256760-SN74CBT6845CDBR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19238-2,296-19238-1,-SN74CBT6845CDBRG4R,2156-SN74CBT6845CDBR-TITR,296-19238-6,-SN74CBT6845CDBRR,TEXTISSN74CBT6845CDBR,-SN74CBT6845CDBRE4,-296-19238-1,-SN74CBT6845CDBRE4R,-SN74CBT6845CDBRG4,-296-19238-1,2156-SN74CBT6845CDBR
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256760-SN74CBT6845CDBR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT138 3-Line To 8-Line Decoders/Demultiplexers - M38510/65852BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
 - 54LS42/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
Dual 2-to-4 line decoder/demultiplexer - 74AHCT139PW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
3 suppliers