Texas Instruments IC MUX/DEMUX DUAL 4:1 16TSSOP SN74CBT3253PWR

Description
IC MUX/DEMUX DUAL 4:1 16TSSOP
Datasheet
Description
IC MUX/DEMUX DUAL 4:1 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC MUX/DEMUX DUAL 4:1 16TSSOP - 815-SN74CBT3253PWR - Utmel Electronic Limited
Hong Kong, China
IC MUX/DEMUX DUAL 4:1 16TSSOP
815-SN74CBT3253PWR
IC MUX/DEMUX DUAL 4:1 16TSSOP 815-SN74CBT3253PWR
IC MUX/DEMUX DUAL 4:1 16TSSOP

IC MUX/DEMUX DUAL 4:1 16TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBT3253PWR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74CBT3253PWR
Signal Switches, Multiplexers, Decoders SN74CBT3253PWR
IC MUX/DEMUX 2 X 4:1 16TSSOP

IC MUX/DEMUX 2 X 4:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 815-SN74CBT3253PWR SN74CBT3253PWR
Product Name IC MUX/DEMUX DUAL 4:1 16TSSOP Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder
Supply Voltage 5V; 5V 4.5V ~ 5.5V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width) 16-TSSOP (0.173", 4.40mm Width)
Logic Family CMOS; CMOS
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS154F/883C - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CFP24
View Details
SN54ALS138A 3-Line To 8-Line Decoders/Demultiplexers - SN54ALS138AJ - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
3-to-8 line decoder/demultiplexer; inverting - 74HCT138D-Q100,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details