Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC138NG4

Description
Win Source Part Number: 1256602-SN74HC138NG4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Decoder/Demultiplexe r Standard Package: 25 Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52938,SN74HC138N E4,SN74HC138NE4,SN74 HC138NG4 Base Product Number: 74HC138
Request a Quote Datasheet
Description
Win Source Part Number: 1256602-SN74HC138NG4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Decoder/Demultiplexe r Standard Package: 25 Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52938,SN74HC138N E4,SN74HC138NE4,SN74 HC138NG4 Base Product Number: 74HC138
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256602-SN74HC138NG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256602-SN74HC138NG4
Win Source Part Number: 1256602-SN74HC138NG4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Decoder/Demultiplexe r Standard Package: 25 Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52938,SN74HC138N E4,SN74HC138NE4,SN74 HC138NG4 Base Product Number: 74HC138

Win Source Part Number: 1256602-SN74HC138NG4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Decoder/Demultiplexer
Standard Package: 25
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52938,SN74HC138NE4,SN74HC138NE4,SN74HC138NG4
Base Product Number: 74HC138

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256602-SN74HC138NG4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
8-bit bus switch with output enable - 74CBTLV3245BQ-Q10X - Nexperia B.V.
Specs
Supply Voltage +4.6
Features ESD Protection
Package Type SOT764-1 SOT764-1
View Details
LM3450 LED Drivers with Active Power Factor Correction and Phase Dimming Decoder - LM3450AMT/NOPB - Texas Instruments
Specs
Function Decoder
Package Type TSSOP
Operating Current 2 mA
View Details