Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3125CD

Description
Win Source Part Number: 1256690-SN74CBT3125C D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Package: Tube Standard Package: 50 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33863-5,SN74CBT3 125CDG4,2156-SN74CBT 3125CD,TEXTISSN74CBT 3125CD,296-SN74CBT31 25CD,SN74CBT3125CDG4 ,296-33863-5,SN74CBT 3125CD Base Product Number: 74CBT3125
Request a Quote Datasheet
Description
Win Source Part Number: 1256690-SN74CBT3125C D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Package: Tube Standard Package: 50 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33863-5,SN74CBT3 125CDG4,2156-SN74CBT 3125CD,TEXTISSN74CBT 3125CD,296-SN74CBT31 25CD,SN74CBT3125CDG4 ,296-33863-5,SN74CBT 3125CD Base Product Number: 74CBT3125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256690-SN74CBT3125CD
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256690-SN74CBT3125CD
Win Source Part Number: 1256690-SN74CBT3125C D Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Package: Tube Standard Package: 50 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33863-5,SN74CBT3 125CDG4,2156-SN74CBT 3125CD,TEXTISSN74CBT 3125CD,296-SN74CBT31 25CD,SN74CBT3125CDG4 ,296-33863-5,SN74CBT 3125CD Base Product Number: 74CBT3125

Win Source Part Number: 1256690-SN74CBT3125CD
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-33863-5,SN74CBT3125CDG4,2156-SN74CBT3125CD,TEXTISSN74CBT3125CD,296-SN74CBT3125CD,SN74CBT3125CDG4,296-33863-5,SN74CBT3125CD
Base Product Number: 74CBT3125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256690-SN74CBT3125CD
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/65803BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
IC MUX/DEMUX 8X1 16SOIC - 554-74LV4051D,118 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Input Lines 0ther; 8
Supply Voltage -3.3V; 3V; 2V
View Details
2 suppliers