Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16292DL

Description
Win Source Part Number: 1256716-SN74CBT16292 DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CBT16292DL ,296-1534-5R,2156-SN 74CBT16292DL,SN74CBT 16292DLG4,SN74CBT162 92DLG4,296-1534,296- 1534-5 Base Product Number: 74CBT16292
Request a Quote Datasheet
Description
Win Source Part Number: 1256716-SN74CBT16292 DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CBT16292DL ,296-1534-5R,2156-SN 74CBT16292DL,SN74CBT 16292DLG4,SN74CBT162 92DLG4,296-1534,296- 1534-5 Base Product Number: 74CBT16292
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256716-SN74CBT16292DL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256716-SN74CBT16292DL
Win Source Part Number: 1256716-SN74CBT16292 DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74CBT16292DL ,296-1534-5R,2156-SN 74CBT16292DL,SN74CBT 16292DLG4,SN74CBT162 92DLG4,296-1534,296- 1534-5 Base Product Number: 74CBT16292

Win Source Part Number: 1256716-SN74CBT16292DL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Multiplexer/Demultiplexer
Standard Package: 20
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74CBT16292DL,296-1534-5R,2156-SN74CBT16292DL,SN74CBT16292DLG4,SN74CBT16292DLG4,296-1534,296-1534-5
Base Product Number: 74CBT16292

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256716-SN74CBT16292DL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 1-of-2 decoder/demultiplexer - 74AUP1G19GM,132 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Supply Voltage +4.6
Features ESD Protection
View Details
3 suppliers
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238PWT - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details