Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q16811DGVR

Description
Win Source Part Number: 1256809-SN74CB3Q1681 1DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19121-1,-296-19 121-1,-74CB3Q16811DG VRG4R,296-19121-1,-S N74CB3Q16811DGVRR,29 6-19121-2,TEXTISSN74 CB3Q16811DGVR,-74CB3 Q16811DGVRG4,-74CB3Q 16811DGVRE4,2156-SN7 4CB3Q16811DGVR,74CB3 Q16811DGVRE4,74CB3Q1 6811DGVRG4,-74CB3Q16 811DGVRE4R,74CB3Q168 11DGVRE4,74CB3Q16811 DGVRG4,296-19121-6 Base Product Number: 74CB3Q16811
Request a Quote Datasheet
Description
Win Source Part Number: 1256809-SN74CB3Q1681 1DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19121-1,-296-19 121-1,-74CB3Q16811DG VRG4R,296-19121-1,-S N74CB3Q16811DGVRR,29 6-19121-2,TEXTISSN74 CB3Q16811DGVR,-74CB3 Q16811DGVRG4,-74CB3Q 16811DGVRE4,2156-SN7 4CB3Q16811DGVR,74CB3 Q16811DGVRE4,74CB3Q1 6811DGVRG4,-74CB3Q16 811DGVRE4R,74CB3Q168 11DGVRE4,74CB3Q16811 DGVRG4,296-19121-6 Base Product Number: 74CB3Q16811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256809-SN74CB3Q16811DGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256809-SN74CB3Q16811DGVR
Win Source Part Number: 1256809-SN74CB3Q1681 1DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19121-1,-296-19 121-1,-74CB3Q16811DG VRG4R,296-19121-1,-S N74CB3Q16811DGVRR,29 6-19121-2,TEXTISSN74 CB3Q16811DGVR,-74CB3 Q16811DGVRG4,-74CB3Q 16811DGVRE4,2156-SN7 4CB3Q16811DGVR,74CB3 Q16811DGVRE4,74CB3Q1 6811DGVRG4,-74CB3Q16 811DGVRE4R,74CB3Q168 11DGVRE4,74CB3Q16811 DGVRG4,296-19121-6 Base Product Number: 74CB3Q16811

Win Source Part Number: 1256809-SN74CB3Q16811DGVR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CB
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 56-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-19121-1,-296-19121-1,-74CB3Q16811DGVRG4R,296-19121-1,-SN74CB3Q16811DGVRR,296-19121-2,TEXTISSN74CB3Q16811DGVR,-74CB3Q16811DGVRG4,-74CB3Q16811DGVRE4,2156-SN74CB3Q16811DGVR,74CB3Q16811DGVRE4,74CB3Q16811DGVRG4,-74CB3Q16811DGVRE4R,74CB3Q16811DGVRE4,74CB3Q16811DGVRG4,296-19121-6
Base Product Number: 74CB3Q16811

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256809-SN74CB3Q16811DGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 4367537 - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 1
Output Lines 8
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - 74185AN - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
View Details