Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTS6800DBQR

Description
Win Source Part Number: 1256650-SN74CBTS6800 DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9163-6,2156-SN74 CBTS6800DBQR-TITR,29 6-9163-2,-74CBTS6800 DBQRG4,74CBTS6800DBQ RG4,-SN74CBTS6800DBQ RR,296-9163-1,296-91 63-1R,-74CBTS6800DBQ RE4,-296-9163-1R,TEX TISSN74CBTS6800DBQR, -74CBTS6800DBQRE4R,- 296-9163-1,74CBTS680 0DBQRE4,-296-9163-1, 296-9163-6R,-74CBTS6 800DBQRG4R,296-9163- 2R,74CBTS6800DBQRE4, 74CBTS6800DBQRG4 Base Product Number: SN74CBT
Request a Quote Datasheet
Description
Win Source Part Number: 1256650-SN74CBTS6800 DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9163-6,2156-SN74 CBTS6800DBQR-TITR,29 6-9163-2,-74CBTS6800 DBQRG4,74CBTS6800DBQ RG4,-SN74CBTS6800DBQ RR,296-9163-1,296-91 63-1R,-74CBTS6800DBQ RE4,-296-9163-1R,TEX TISSN74CBTS6800DBQR, -74CBTS6800DBQRE4R,- 296-9163-1,74CBTS680 0DBQRE4,-296-9163-1, 296-9163-6R,-74CBTS6 800DBQRG4R,296-9163- 2R,74CBTS6800DBQRE4, 74CBTS6800DBQRG4 Base Product Number: SN74CBT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256650-SN74CBTS6800DBQR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256650-SN74CBTS6800DBQR
Win Source Part Number: 1256650-SN74CBTS6800 DBQR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTS Type: Bus Switch Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9163-6,2156-SN74 CBTS6800DBQR-TITR,29 6-9163-2,-74CBTS6800 DBQRG4,74CBTS6800DBQ RG4,-SN74CBTS6800DBQ RR,296-9163-1,296-91 63-1R,-74CBTS6800DBQ RE4,-296-9163-1R,TEX TISSN74CBTS6800DBQR, -74CBTS6800DBQRE4R,- 296-9163-1,74CBTS680 0DBQRE4,-296-9163-1, 296-9163-6R,-74CBTS6 800DBQRG4R,296-9163- 2R,74CBTS6800DBQRE4, 74CBTS6800DBQRG4 Base Product Number: SN74CBT

Win Source Part Number: 1256650-SN74CBTS6800DBQR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTS
Type: Bus Switch
Standard Package: 2,500
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-9163-6,2156-SN74CBTS6800DBQR-TITR,296-9163-2,-74CBTS6800DBQRG4,74CBTS6800DBQRG4,-SN74CBTS6800DBQRR,296-9163-1,296-9163-1R,-74CBTS6800DBQRE4,-296-9163-1R,TEXTISSN74CBTS6800DBQR,-74CBTS6800DBQRE4R,-296-9163-1,74CBTS6800DBQRE4,-296-9163-1,296-9163-6R,-74CBTS6800DBQRG4R,296-9163-2R,74CBTS6800DBQRE4,74CBTS6800DBQRG4
Base Product Number: SN74CBT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256650-SN74CBTS6800DBQR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BNSRG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer; inverting - 74HCT138PW-Q100,11 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details