Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV16212DL

Description
Win Source Part Number: 1256655-SN74CBTLV162 12DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus FET Exchange Switch Package: Tube Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTLV16212D L,74CBTLV16212DLG4,7 4CBTLV16212DLG4,TEXT ISSN74CBTLV16212DL Base Product Number: 74CBTLV16212
Request a Quote Datasheet
Description
Win Source Part Number: 1256655-SN74CBTLV162 12DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus FET Exchange Switch Package: Tube Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTLV16212D L,74CBTLV16212DLG4,7 4CBTLV16212DLG4,TEXT ISSN74CBTLV16212DL Base Product Number: 74CBTLV16212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256655-SN74CBTLV16212DL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256655-SN74CBTLV16212DL
Win Source Part Number: 1256655-SN74CBTLV162 12DL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus FET Exchange Switch Package: Tube Standard Package: 20 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CBTLV16212D L,74CBTLV16212DLG4,7 4CBTLV16212DLG4,TEXT ISSN74CBTLV16212DL Base Product Number: 74CBTLV16212

Win Source Part Number: 1256655-SN74CBTLV16212DL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTLV
Type: Bus FET Exchange Switch
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74CBTLV16212DL,74CBTLV16212DLG4,74CBTLV16212DLG4,TEXTISSN74CBTLV16212DL
Base Product Number: 74CBTLV16212

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256655-SN74CBTLV16212DL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 74HC4053D/C4J - Rochester Electronics
Nexperia B.V.
Specs
Function Demultiplexer
Package Type SOT109-1-16
View Details
SN54HCT138 3-Line To 8-Line Decoders/Demultiplexers - 8550401FA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details