Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16292DGVR

Description
Win Source Part Number: 1206379-SN74CBT16292 DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBT16292DGVRE4,296 -6405-1,TEXTISSN74CB T16292DGVR,296-6405- 2,74CBT16292DGVRE4-N D,74CBT16292DGVRG4,7 4CBT16292DGVRG4-ND,- 296-6405-1,296-6405- 6,-296-6405-1-ND,-74 CBT16292DGVRE4,-SN74 CBT16292DGVR-NDR,215 6-SN74CBT16292DGVR,- 74CBT16292DGVRE4-NDR ,-74CBT16292DGVRG4-N DR,-74CBT16292DGVRG4 Base Product Number: 74CBT16292
Request a Quote Datasheet
Description
Win Source Part Number: 1206379-SN74CBT16292 DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBT16292DGVRE4,296 -6405-1,TEXTISSN74CB T16292DGVR,296-6405- 2,74CBT16292DGVRE4-N D,74CBT16292DGVRG4,7 4CBT16292DGVRG4-ND,- 296-6405-1,296-6405- 6,-296-6405-1-ND,-74 CBT16292DGVRE4,-SN74 CBT16292DGVR-NDR,215 6-SN74CBT16292DGVR,- 74CBT16292DGVRE4-NDR ,-74CBT16292DGVRG4-N DR,-74CBT16292DGVRG4 Base Product Number: 74CBT16292
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1206379-SN74CBT16292DGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1206379-SN74CBT16292DGVR
Win Source Part Number: 1206379-SN74CBT16292 DGVR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 56-TVSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74CBT16292DGVRE4,296 -6405-1,TEXTISSN74CB T16292DGVR,296-6405- 2,74CBT16292DGVRE4-N D,74CBT16292DGVRG4,7 4CBT16292DGVRG4-ND,- 296-6405-1,296-6405- 6,-296-6405-1-ND,-74 CBT16292DGVRE4,-SN74 CBT16292DGVR-NDR,215 6-SN74CBT16292DGVR,- 74CBT16292DGVRE4-NDR ,-74CBT16292DGVRG4-N DR,-74CBT16292DGVRG4 Base Product Number: 74CBT16292

Win Source Part Number: 1206379-SN74CBT16292DGVR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Multiplexer/Demultiplexer
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 56-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74CBT16292DGVRE4,296-6405-1,TEXTISSN74CBT16292DGVR,296-6405-2,74CBT16292DGVRE4-ND,74CBT16292DGVRG4,74CBT16292DGVRG4-ND,-296-6405-1,296-6405-6,-296-6405-1-ND,-74CBT16292DGVRE4,-SN74CBT16292DGVR-NDR,2156-SN74CBT16292DGVR,-74CBT16292DGVRE4-NDR,-74CBT16292DGVRG4-NDR,-74CBT16292DGVRG4
Base Product Number: 74CBT16292

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1206379-SN74CBT16292DGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 24AC3166 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 16; Other; 16Outputs
Supply Voltage 6V
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
CD74HC4515 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4515MG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details