Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AHC158PWR

Description
Win Source Part Number: 1256891-SN74AHC158PW R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHC Type: Multiplexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHC158PWRG4,296- 4559-6,-SN74AHC158PW RE4,296-4559-6R,-296 -4559-1,296-4559-2,S N74AHC158PWRE4,-SN74 AHC158PWRG4,296-4559 -1,-296-4559-1,-SN74 AHC158PWRE4R,SN74AHC 158PWRG4,-SN74AHC158 PWRR,SN74AHC158PWRE4 ,TEXTISSN74AHC158PWR ,2156-SN74AHC158PWR, -SN74AHC158PWRG4R Base Product Number: 74AHC158
Request a Quote Datasheet
Description
Win Source Part Number: 1256891-SN74AHC158PW R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHC Type: Multiplexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHC158PWRG4,296- 4559-6,-SN74AHC158PW RE4,296-4559-6R,-296 -4559-1,296-4559-2,S N74AHC158PWRE4,-SN74 AHC158PWRG4,296-4559 -1,-296-4559-1,-SN74 AHC158PWRE4R,SN74AHC 158PWRG4,-SN74AHC158 PWRR,SN74AHC158PWRE4 ,TEXTISSN74AHC158PWR ,2156-SN74AHC158PWR, -SN74AHC158PWRG4R Base Product Number: 74AHC158
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256891-SN74AHC158PWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256891-SN74AHC158PWR
Win Source Part Number: 1256891-SN74AHC158PW R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74AHC Type: Multiplexer Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHC158PWRG4,296- 4559-6,-SN74AHC158PW RE4,296-4559-6R,-296 -4559-1,296-4559-2,S N74AHC158PWRE4,-SN74 AHC158PWRG4,296-4559 -1,-296-4559-1,-SN74 AHC158PWRE4R,SN74AHC 158PWRG4,-SN74AHC158 PWRR,SN74AHC158PWRE4 ,TEXTISSN74AHC158PWR ,2156-SN74AHC158PWR, -SN74AHC158PWRG4R Base Product Number: 74AHC158

Win Source Part Number: 1256891-SN74AHC158PWR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74AHC
Type: Multiplexer
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHC158PWRG4,296-4559-6,-SN74AHC158PWRE4,296-4559-6R,-296-4559-1,296-4559-2,SN74AHC158PWRE4,-SN74AHC158PWRG4,296-4559-1,-296-4559-1,-SN74AHC158PWRE4R,SN74AHC158PWRG4,-SN74AHC158PWRR,SN74AHC158PWRE4,TEXTISSN74AHC158PWR,2156-SN74AHC158PWR,-SN74AHC158PWRG4R
Base Product Number: 74AHC158

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256891-SN74AHC158PWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

3-to-8 line decoder/demultiplexer; inverting - 74AHC138BQ,115 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/65802BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
 - DM9368N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
View Details