Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3383DWR

Description
Win Source Part Number: 1256669-SN74CBTLV338 3DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus FET Exchange Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74CBTLV3383DWRG4,29 6-1545-6,-74CBTLV338 3DWRE4,-74CBTLV3383D WRE4R,TEXTISSN74CBTL V3383DWR,296-1545-2, 296-1545-1,-296-1545 -1,2156-SN74CBTLV338 3DWR,-SN74CBTLV3383D WRR,74CBTLV3383DWRG4 ,74CBTLV3383DWRE4,-2 96-1545-1,-74CBTLV33 83DWRG4R,74CBTLV3383 DWRE4,74CBTLV3383DWR G4 Base Product Number: 74CBTLV3383
Request a Quote Datasheet
Description
Win Source Part Number: 1256669-SN74CBTLV338 3DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus FET Exchange Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74CBTLV3383DWRG4,29 6-1545-6,-74CBTLV338 3DWRE4,-74CBTLV3383D WRE4R,TEXTISSN74CBTL V3383DWR,296-1545-2, 296-1545-1,-296-1545 -1,2156-SN74CBTLV338 3DWR,-SN74CBTLV3383D WRR,74CBTLV3383DWRG4 ,74CBTLV3383DWRE4,-2 96-1545-1,-74CBTLV33 83DWRG4R,74CBTLV3383 DWRE4,74CBTLV3383DWR G4 Base Product Number: 74CBTLV3383
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256669-SN74CBTLV3383DWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256669-SN74CBTLV3383DWR
Win Source Part Number: 1256669-SN74CBTLV338 3DWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTLV Type: Bus FET Exchange Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74CBTLV3383DWRG4,29 6-1545-6,-74CBTLV338 3DWRE4,-74CBTLV3383D WRE4R,TEXTISSN74CBTL V3383DWR,296-1545-2, 296-1545-1,-296-1545 -1,2156-SN74CBTLV338 3DWR,-SN74CBTLV3383D WRR,74CBTLV3383DWRG4 ,74CBTLV3383DWRE4,-2 96-1545-1,-74CBTLV33 83DWRG4R,74CBTLV3383 DWRE4,74CBTLV3383DWR G4 Base Product Number: 74CBTLV3383

Win Source Part Number: 1256669-SN74CBTLV3383DWR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTLV
Type: Bus FET Exchange Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74CBTLV3383DWRG4,296-1545-6,-74CBTLV3383DWRE4,-74CBTLV3383DWRE4R,TEXTISSN74CBTLV3383DWR,296-1545-2,296-1545-1,-296-1545-1,2156-SN74CBTLV3383DWR,-SN74CBTLV3383DWRR,74CBTLV3383DWRG4,74CBTLV3383DWRE4,-296-1545-1,-74CBTLV3383DWRG4R,74CBTLV3383DWRE4,74CBTLV3383DWRG4
Base Product Number: 74CBTLV3383

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256669-SN74CBTLV3383DWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 3687329 - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 1
Output Lines 10
View Details
2 suppliers
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - DM9368N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
View Details