Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBTK16245DGGR

Description
Win Source Part Number: 1256672-SN74CBTK1624 5DGGR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-6488-1,-74CBTK1 6245DGGRE4R,TEXTISSN 74CBTK16245DGGR,-296 -6488-1,2156-SN74CBT K16245DGGR-TITR,296- 6488-2,-SN74CBTK1624 5DGGRR,296-6488-1,-7 4CBTK16245DGGRG4R,-7 4CBTK16245DGGRG4,296 -6488-6,-74CBTK16245 DGGRE4 Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256672-SN74CBTK1624 5DGGR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-6488-1,-74CBTK1 6245DGGRE4R,TEXTISSN 74CBTK16245DGGR,-296 -6488-1,2156-SN74CBT K16245DGGR-TITR,296- 6488-2,-SN74CBTK1624 5DGGRR,296-6488-1,-7 4CBTK16245DGGRG4R,-7 4CBTK16245DGGRG4,296 -6488-6,-74CBTK16245 DGGRE4 Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256672-SN74CBTK16245DGGR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256672-SN74CBTK16245DGGR
Win Source Part Number: 1256672-SN74CBTK1624 5DGGR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBTK Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-6488-1,-74CBTK1 6245DGGRE4R,TEXTISSN 74CBTK16245DGGR,-296 -6488-1,2156-SN74CBT K16245DGGR-TITR,296- 6488-2,-SN74CBTK1624 5DGGRR,296-6488-1,-7 4CBTK16245DGGRG4R,-7 4CBTK16245DGGRG4,296 -6488-6,-74CBTK16245 DGGRE4 Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256672-SN74CBTK16245DGGR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBTK
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-6488-1,-74CBTK16245DGGRE4R,TEXTISSN74CBTK16245DGGR,-296-6488-1,2156-SN74CBTK16245DGGR-TITR,296-6488-2,-SN74CBTK16245DGGRR,296-6488-1,-74CBTK16245DGGRG4R,-74CBTK16245DGGRG4,296-6488-6,-74CBTK16245DGGRE4
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256672-SN74CBTK16245DGGR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 5446/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
Dual 2-to-4 line decoder/demultiplexer - 74HC139D,653 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
3 suppliers