Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16245CDL

Description
Win Source Part Number: 1256718-SN74CBT16245 CDL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33861-5,SN74CBT1 6245CDLG4,2156-SN74C BT16245CDL,SN74CBT16 245CDLG4,SN74CBT1624 5CDL,TEXTISSN74CBT16 245CDL Base Product Number: 74CBT16245
Request a Quote Datasheet
Description
Win Source Part Number: 1256718-SN74CBT16245 CDL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33861-5,SN74CBT1 6245CDLG4,2156-SN74C BT16245CDL,SN74CBT16 245CDLG4,SN74CBT1624 5CDL,TEXTISSN74CBT16 245CDL Base Product Number: 74CBT16245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256718-SN74CBT16245CDL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256718-SN74CBT16245CDL
Win Source Part Number: 1256718-SN74CBT16245 CDL Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 25 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33861-5,SN74CBT1 6245CDLG4,2156-SN74C BT16245CDL,SN74CBT16 245CDLG4,SN74CBT1624 5CDL,TEXTISSN74CBT16 245CDL Base Product Number: 74CBT16245

Win Source Part Number: 1256718-SN74CBT16245CDL
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 25
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-33861-5,SN74CBT16245CDLG4,2156-SN74CBT16245CDL,SN74CBT16245CDLG4,SN74CBT16245CDL,TEXTISSN74CBT16245CDL
Base Product Number: 74CBT16245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256718-SN74CBT16245CDL
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Triple single-pole double-throw analog switch - 74LV4053PW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type SOT403-1 SOT403-1
View Details
Specs
Supply Voltage 3V ~ 18V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details